The W9864G6EH-6 is a 64M x 4 Banks x 16 Bits DDR2 SDRAM (Double Data Rate Two Synchronous Dynamic Random-Access Memory) manufactured by Winbond Electronics. This high-performance memory chip is designed to provide high bandwidth and low power consumption for a variety of applications.
Applications
- Embedded systems
- Graphics cards
- Networking devices
- Consumer electronics (e.g., set-top boxes, digital TVs)
- Industrial control systems
Features
- 64M x 4 Banks x 16 Bits organization
- Double data rate architecture: two data transfers per clock cycle
- Clock frequency up to 166 MHz
- Data rate up to 333 Mbps/pin
- Four internal banks for concurrent operation
- Programmable burst length: 2, 4, 8
- Programmable burst sequence: sequential or interleaved
- On-Die Termination (ODT)
- Differential clock inputs (CK and /CK)
- Write Latency = Read Latency - 1
- Posted CAS
- Self Refresh Mode
- Lead-free package available
Benefits
- High memory bandwidth for demanding applications
- Low power consumption for energy-efficient operation
- Improved signal integrity with On-Die Termination (ODT)
- Flexible burst length options for optimized performance
- Easy integration with standard DDR2 interfaces
Additional Details
The W9864G6EH-6 DDR2 SDRAM utilizes a double data rate architecture, enabling data transfer on both the rising and falling edges of the clock signal. This significantly increases the data transfer rate compared to single data rate (SDR) SDRAM. The On-Die Termination (ODT) feature reduces signal reflections and improves signal integrity, especially at higher frequencies. The programmable burst length options allow the user to fine-tune the memory access for their specific application. The device also supports self-refresh mode, which minimizes power consumption during idle periods. The '-6' likely refers to a specific speed grade or timing parameter within the DDR2 SDRAM family. Consult the Winbond datasheet for complete specifications, including voltage requirements, timing parameters, and operating temperature ranges.