EN
  • EN
  • DE

LV8805V-TLM-H

Part No LV8805V-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description PC and Server Fan Motor Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface Parallel, PWM
Technology Bi-CMOS
Applications Fan Motor Driver
Output Current 1.2A
Operating Supply Voltage 6 V ~ 15 V
Voltage - Load 6 V ~ 15 V
Operating Temperature Range -40°C ~ 95°C (TA)
Mounting SMD
Package 36-LSOP (0.220", 5.60mm Width) Exposed Pad
Manufacturer Package 36-SSOPJ
Win Source Part Number 1209591-LV8805V-TLM-H
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name LV8805V
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LV8805V-TLM-H CAD Model

Description

Introducing the LV8805V-TLM-H from ON Semiconductor

The LV8805V-TLM-H is a state-of-the-art motor driver IC designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-performance product is tailored to meet the needs of modern, sophisticated applications requiring reliable motor control. It is an ideal choice for a wide range of consumer electronics, automotive applications, and industrial automation systems.

At the heart of the LV8805V-TLM-H lies a three-phase brushless DC motor driver, which is capable of delivering efficient and precise control of motor operations. The device operates at a supply voltage ranging from 6V to 16V, which allows for flexibility in various design scenarios and ensures compatibility with a broad array of power sources.

One of the key features of the LV8805V-TLM-H is its built-in Hall sensor interface, which simplifies the feedback mechanism required for accurate speed and position control. This integration reduces the need for additional external components, thus minimizing the overall design footprint and enhancing system reliability.

The device also boasts a wide operating temperature range, from -40°C to +125°C, ensuring consistent performance under extreme conditions. This makes it an excellent choice for applications that may be exposed to harsh environments.

Furthermore, the LV8805V-TLM-H is equipped with various protection features to ensure the longevity and safety of the end application. These include thermal shutdown, over-current protection, and under-voltage lockout, which safeguard the motor driver from potential damage caused by abnormal operating conditions.

Designed with a compact SOP8 package, the LV8805V-TLM-H offers a space-saving solution for PCB layouts, allowing for more efficient use of board space without sacrificing performance. Its high integration level and ease of use make it an attractive option for designers looking to streamline their development process and accelerate time to market.

In summary, the LV8805V-TLM-H from ON Semiconductor is a robust, versatile motor driver IC that combines performance, efficiency, and reliability. Its advanced features and protective measures make it a prime choice for driving the next generation of three-phase brushless DC motors in a diverse array of applications.

You May Also Be Interested in

Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8492 $64.7220
80+ $1.5177 $121.4160
120+ $1.4703 $176.4360
165+ $1.4230 $234.7950
210+ $1.3756 $288.8760
285+ $1.2335 $351.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess