EN
  • EN
  • DE

LV8762T-MPB-H

Part No LV8762T-MPB-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 0V-5.5V 24TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - Motor Driver Power MOSFET Parallel 24-TSSOP
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -20°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-TFSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name LV876
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LV8762T-MPB-HOS, LV8762TMPBH
Quantity per package 70
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880324-LV8762T-MPB-H
Ultra Librarian 3D Model Ultra Librarian LV8762T-MPB-H CAD Model

Description

The LV8762T-MPB-H from ON Semiconductor is a cutting-edge, dual-channel H-bridge driver IC designed for precision motor control applications. This versatile component is ideal for driving two DC motors or one stepper motor, providing designers with a flexible solution for a wide range of industrial, consumer, and automotive applications.

Key Features

  • Operating Voltage Range: The LV8762T-MPB-H operates within a voltage range of 9V to 32V, making it suitable for various power supply scenarios.
  • Output Current: It can deliver an output current of up to 1A per channel, ensuring robust performance for motors that require moderate levels of torque.
  • Low On-Resistance: The low on-resistance of the H-bridge (0.8Ω typ.) minimizes power loss and improves efficiency, which is crucial for battery-powered devices.
  • Thermal Shutdown Function: With a built-in thermal shutdown feature, the device is protected against overheating, enhancing its reliability and lifespan.
  • Multiple Control Modes: The IC supports both forward and reverse motor control, as well as brake and standby modes, offering versatility in motor operation.

Applications

The LV8762T-MPB-H is perfect for a range of applications, including:

  • Office Automation Equipment
  • Home Appliances
  • Point of Sale Machines
  • Battery-Powered Toys
  • Automotive Modules

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the LV8762T-MPB-H is no exception. It is designed to meet the stringent requirements of industrial and automotive standards, ensuring performance and durability in harsh environments.

Environmental Considerations

Compliant with RoHS directives, the LV8762T-MPB-H is manufactured with environmental consciousness, reducing the use of hazardous substances and making it a responsible choice for eco-friendly designs.

Overall, the LV8762T-MPB-H from ON Semiconductor is a highly reliable and efficient solution for designers looking to implement advanced motor control in their applications. Its robust feature set and compliance with industry standards make it a top choice for a diverse array of motor control needs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess