EN
  • EN
  • DE

LV8740V-TLM-E

Part No LV8740V-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPOLR 0-5.5V 44SSOPJ / Bipolar Motor Driver BiCDMOS Parallel 44-SSOPJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology BiCDMOS
Step Resolution 1, 1/2, 1/4
Applications General Purpose
Current - Output 2.5A
Voltage - Supply 0V ~ 5.5V
Voltage - Load 9V ~ 35V
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package 44-SSOPJ
Base Product Number LV8740
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 880321-LV8740V-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV8740V-TLM-E CAD Model

Description

The ON Semiconductor LV8740V-TLM-E is a highly integrated motor driver solution designed to deliver efficiency and precision for a wide range of motor control applications. This versatile driver is suitable for driving two-phase stepping motors, four-phase stepping motors, and DC brush motors, making it an excellent choice for developers and engineers seeking a flexible and reliable motor control system.

Key Features

  • Integrated Controller: The LV8740V-TLM-E integrates a controller and driver in one package, simplifying the design process and reducing the footprint on the PCB.
  • Versatility: Compatible with two-phase and four-phase stepping motors, as well as DC brush motors, this driver offers versatility for various application needs.
  • High Voltage Range: Operating from a power supply range of 9V to 32V, this motor driver can handle a broad spectrum of motors and use cases.
  • Low RDS(on): With a low on-resistance, the device ensures reduced power dissipation and improved energy efficiency.
  • Protection Features: The LV8740V-TLM-E is equipped with multiple protection features, including thermal shutdown (TSD), over-current (ISD), and under-voltage lockout (UVLO), ensuring the safety and longevity of the motor and the driver.

Applications

The ON Semiconductor LV8740V-TLM-E is ideal for a range of applications where precise motor control is essential. It is particularly well-suited for:

  • Office automation machines
  • Industrial equipment
  • Consumer electronics
  • Medical devices
  • Automated robotic systems

Technical Specifications

Parameter Value
Operating Voltage 9V to 32V
Output Current Up to 3A
Package HTSSOP-B28
Mounting Type Surface Mount

With its robust design, comprehensive protection features, and broad compatibility, the ON Semiconductor LV8740V-TLM-E motor driver is a powerful component for any motor control system. Its commitment to quality and performance makes it a trusted choice for professionals seeking a high-performance motor driving solution.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8946 $62.0514
21+ $5.6571 $118.7991
32+ $5.4804 $175.3728
44+ $5.3035 $233.3540
57+ $5.1268 $292.2276
76+ $4.5964 $349.3264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess