EN
  • EN
  • DE

LV8716QA-MH

Part No LV8716QA-MH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description Dual H-Bridge Motor Driver 16-Pin QFN EP T/R / IC MOTOR DRIVER PAR QFN16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology BiCDMOS
Step Resolution 1, 1/2
Applications Battery Powered
Output Current 1A
Supply Voltage - Operating 2.7 V to 10.5 V
Voltage - Load 2.7 V to 10.5 V
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 1064523-LV8716QA-MH
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LV8716QA
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LV8716QA-MH CAD Model

Description

The ON Semiconductor LV8716QA-MH is a cutting-edge motor driver designed to deliver high efficiency and precision control for a wide range of motor-driven applications. This versatile driver is an ideal choice for stepping motors and DC brush motors, making it suitable for both industrial and consumer markets.

Key Features

  • High Voltage Tolerance: The LV8716QA-MH operates at a voltage range of 6V to 16V, providing a flexible power supply option for various applications.
  • Dual H-Bridge: Its dual H-bridge configuration allows for the independent control of two DC motors or one stepping motor, offering design versatility.
  • Low RDS(on): With a low on-resistance, this motor driver ensures reduced power dissipation, leading to improved energy efficiency and longer battery life in portable applications.
  • Micro-stepping Support: The device supports micro-stepping for stepper motors, which enhances the precision of motor control and enables smooth and quiet operation.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, ensuring reliable performance and longevity.
  • Under Voltage Lockout (UVLO): The UVLO function prevents the motor driver from operating at an insufficient supply voltage, which could otherwise lead to unpredictable behavior.

Applications

The LV8716QA-MH motor driver is suitable for a diverse set of applications, including:

  • Office automation machines
  • Home appliances
  • Battery-powered devices
  • Point of sale (POS) machines
  • Robotics and automation systems

Technical Specifications

Parameter Value
Operating Voltage Range 6V to 16V
Output Current (Max) 1.5A (per channel)
Output ON Resistance 0.5Ω (typical)
Package QFN

With its robust design and comprehensive feature set, the LV8716QA-MH from ON Semiconductor represents a reliable and efficient solution for motor control in a variety of applications.

You May Also Be Interested in

Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3611 $61.2495
105+ $1.1168 $117.2640
165+ $1.0819 $178.5135
225+ $1.0470 $235.5750
290+ $1.0122 $293.5380
385+ $0.9074 $349.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess