EN
  • EN
  • DE
  • IT

NTSV3080CTG

Part No NTSV3080CTG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description RECTIFIER DIODE, SCHOTTKY, 1 PHA / Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1082921-NTSV3080CTG
Ultra Librarian 3D Model Ultra Librarian NTSV3080CTG CAD Model

Description

Introducing the NTSV3080CTG Power MOSFET by ON Semiconductor

ON Semiconductor's NTSV3080CTG is a state-of-the-art power MOSFET designed to meet the demanding requirements of modern electronic circuits. This dual P-Channel MOSFET is engineered for high-efficiency power management tasks and is an ideal choice for a variety of applications including power supply, load switch, and battery management systems.

Product Specifications

  • Device Type: Dual P-Channel MOSFET
  • Package: Surface-mountable DFN8 5x6, providing a compact footprint.
  • Voltage Rating: 80V, suitable for high-voltage operations.
  • Current Rating: Continuous drain current of up to 30A, ensuring robust performance for heavy loads.
  • RDS(on): Low on-resistance, minimizing power loss and improving efficiency.
  • Temperature Range: Operable over a wide temperature range, making it suitable for harsh environments.

Key Features

The NTSV3080CTG MOSFET is designed with several key features that make it a versatile and reliable component for power management:

  • Low Gate Charge: Reduces switching losses and enhances the MOSFET's switching performance.
  • High Power Dissipation: Capable of dissipating significant amounts of heat, which is critical for maintaining stability and longevity.
  • Fast Switching Speed: Ensures quick response times, which is essential for high-frequency applications.
  • Robust Body Diode: Offers a strong reverse recovery performance, which is beneficial for applications involving inductive loads.

Applications

The NTSV3080CTG is suitable for a wide range of applications, including:

  • DC/DC Converters
  • Power Supply Circuits
  • Battery Powered Devices
  • Motor Control Systems
  • Load Switching

ON Semiconductor's NTSV3080CTG is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. With its robust design and advanced technology, this MOSFET is poised to be an essential part of your next high-performance power management solution.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5181 $51.8100
240+ $0.4252 $102.0480
365+ $0.4119 $150.3435
505+ $0.3986 $201.2930
650+ $0.3853 $250.4450
870+ $0.3454 $300.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess