ON Semiconductor LV8411GR-TE-L-E Motor Driver
The LV8411GR-TE-L-E is a versatile and high-performance motor driver integrated circuit (IC) produced by ON Semiconductor, a leading provider of semiconductor-based solutions. This IC is designed to efficiently drive stepping motors and DC motors, making it an ideal choice for a variety of applications that require precise motor control, such as office automation machines, home appliances, and industrial equipment.
Key Features
- High Voltage Tolerance: The device can operate at a wide range of voltages, typically from 8V to 16V, providing flexibility in various power supply conditions.
- Low On-Resistance: With low on-resistance for the output transistors, this motor driver ensures efficient operation with reduced heat generation and power loss.
- Dual H-Bridge Configuration: The LV8411GR-TE-L-E houses two H-bridge drivers capable of driving two DC motors or one stepping motor, offering design versatility.
- Built-In Protection Features: The IC includes thermal shutdown (TSD), overcurrent protection (OCP), and under-voltage lockout (UVLO) features to ensure safe and reliable operation under adverse conditions.
- Compact Package: Encased in a small SSOP24 package, the device saves space on the PCB and is suitable for compact electronic assemblies.
- Low Power Consumption: Designed for energy efficiency, the driver IC consumes minimal power in standby mode, contributing to the overall energy savings of the end application.
Applications
With its robust design and comprehensive feature set, the LV8411GR-TE-L-E motor driver from ON Semiconductor is well-suited for a broad range of applications, including:
- Office Automation: Printers, Scanners, Copiers
- Consumer Electronics: Camera Systems, Small Household Appliances
- Industrial Automation: Robotics, Automated Guided Vehicles (AGVs)
- Medical Devices: Laboratory Automation Equipment
In summary, the LV8411GR-TE-L-E from ON Semiconductor is a highly capable motor driver IC that offers efficient performance, protection features, and a compact form factor, making it an excellent choice for designers looking to implement reliable motor control in their electronic projects.