EN
  • EN
  • DE

LV8402GP-TE-L-H

Part No LV8402GP-TE-L-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 2.8V-5.5V 24VCT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology Bi-CMOS
Applications General Purpose
Current - Output 1.4A
Voltage - Supply 2.8V ~ 5.5V
Voltage - Load 1.5V ~ 15V
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-WFQFN
Supplier Device Package 24-VCT (3.5x3.5)
Base Product Number LV8402
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 880318-LV8402GP-TE-L-H
Ultra Librarian 3D Model Ultra Librarian LV8402GP-TE-L-H CAD Model

Description

ON Semiconductor LV8402GP-TE-L-H Motor Driver IC

The ON Semiconductor LV8402GP-TE-L-H is a high-performance motor driver IC designed to handle a wide range of motor driving applications. This versatile chip is particularly well-suited for driving stepper motors, offering precise control and efficient operation. The LV8402GP-TE-L-H is capable of delivering output currents that make it an ideal choice for small to medium-sized stepper motors commonly found in office automation machines, home appliances, and industrial equipment.

Constructed with a sophisticated BiCDMOS process, this IC integrates a dual full-bridge driver, which allows it to control two DC motors or one bipolar stepper motor. The LV8402GP-TE-L-H operates from a power supply voltage ranging from 10V to 32V, providing flexibility in a variety of power environments. This range ensures compatibility with a broad array of motor specifications and system power supplies.

One of the key features of the LV8402GP-TE-L-H is its built-in overcurrent protection, which safeguards the IC and the motor from potential damage due to excessive current. Additionally, the thermal shutdown feature prevents overheating, further enhancing the reliability and longevity of both the motor driver and the motor itself.

The IC is also designed with a low on-resistance (Ron) of the output stage, which minimizes power loss and improves efficiency during motor operation. This is especially beneficial in battery-powered applications where power conservation is critical. Furthermore, the LV8402GP-TE-L-H supports PWM control, enabling speed control of the motor, which is essential for applications requiring variable speed operations.

ON Semiconductor's LV8402GP-TE-L-H comes in a compact HSOP28 package, making it suitable for space-constrained applications. The small footprint allows designers to create more compact and integrated designs without sacrificing performance.

In summary, the LV8402GP-TE-L-H from ON Semiconductor is a robust and efficient solution for driving motors in a wide range of applications. Its integrated features and compact design make it a top choice for engineers looking to enhance the performance and reliability of their motor-driven systems.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.1113

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3611 $61.2495
105+ $1.1168 $117.2640
165+ $1.0819 $178.5135
225+ $1.0470 $235.5750
290+ $1.0122 $293.5380
385+ $0.9074 $349.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,370 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess