ON Semiconductor LV8212T-TBM-E Motor Driver IC
The LV8212T-TBM-E from ON Semiconductor is a versatile and efficient motor driver integrated circuit (IC) designed to drive small brushless DC motors with high precision and reliability. This IC is an excellent choice for various applications, including office automation equipment, consumer electronics, and battery-powered devices due to its low voltage operation and power-saving features.
Constructed with advanced semiconductor technology, the LV8212T-TBM-E operates from a power supply voltage ranging from 2.7V to 5.5V, making it suitable for use in portable devices where power efficiency is critical. It is capable of delivering a continuous output current of up to 1.2A, which is ample for driving small motors in compact applications.
One of the key features of this motor driver is its built-in Hall sensor interface, which simplifies the design and reduces the external component count, leading to a more compact and cost-effective solution. The Hall sensor input pin is responsible for the commutation of the motor, ensuring smooth and efficient operation.
The LV8212T-TBM-E also comes with various protection features to ensure the longevity and safety of the motor and the driver itself. These include thermal shutdown protection, which prevents damage from overheating, and overcurrent protection, which safeguards the device against excessive current draw. Additionally, the IC has an under-voltage lockout (UVLO) feature that prevents operation under unsuitable voltage conditions, thereby protecting the motor and the circuitry.
This motor driver IC is available in a small, leaded TSSOP-16 package, which is ideal for space-constrained applications. The package offers good thermal performance and is easy to integrate into PCB designs.
In summary, the LV8212T-TBM-E from ON Semiconductor is a high-quality, feature-rich motor driver IC that offers a compact, efficient, and reliable solution for driving small brushless DC motors. Its low voltage operation, built-in Hall sensor interface, and robust protection features make it an excellent choice for designers seeking to enhance their applications with a dependable motor control component.