EN
  • EN
  • DE

LV52207NXB-VH

Part No LV52207NXB-VH
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description LED Boost Driver | IC LED BOOST DRIVER 9WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage - Supply (Minimum) 2.7V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 40V
Current - Output / Channel 20mA
Frequency 600kHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-LFSOP
Supplier Device Package 24-SSOP
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 1209568-LV52207NXB-VH
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LV52207NXB-VH CAD Model

Description

ON Semiconductor LV52207NXB-VH Overview

The ON Semiconductor LV52207NXB-VH is a high-performance integrated circuit designed for a variety of applications that require efficient power management and control. This versatile device is an essential component for designers looking to improve system reliability and efficiency in their electronic projects.

Key Features

  • High Efficiency: The LV52207NXB-VH is engineered to provide optimal power conversion, which can significantly reduce energy consumption and heat generation in your system.
  • Voltage Regulation: It includes advanced voltage regulation features that ensure stable power delivery to sensitive components, improving the overall performance and longevity of your design.
  • Compact Design: ON Semiconductor has packaged a wealth of functionality into a small footprint, making the LV52207NXB-VH ideal for space-constrained applications.
  • Robust Protection: The device comes with built-in protection mechanisms, including over-current, over-voltage, under-voltage, and thermal shutdown, to safeguard your system against potential damage.

Applications

The LV52207NXB-VH is suitable for a broad range of applications, particularly where efficient power management is crucial. Some of these applications include:

  • Portable Devices
  • Automotive Electronics
  • Power Supply Modules
  • Consumer Electronics
  • Industrial Control Systems

Technical Specifications

The technical specifications of the LV52207NXB-VH ensure its adaptability and performance in various applications:

  • Input Voltage Range: Optimized for specific system requirements.
  • Output Voltage: Precisely regulated for consistent power supply.
  • Package Type: Available in a package that is easy to integrate into your PCB design.
  • Operating Temperature Range: Designed to operate reliably over a wide temperature range.

With the ON Semiconductor LV52207NXB-VH, you can expect a product that delivers both performance and reliability. This IC is a testament to ON Semiconductor's commitment to providing high-quality, innovative solutions for power management challenges in today's electronic devices.

Ordering and Availability

For detailed information on ordering, pricing, and availability for the LV52207NXB-VH, please visit ON Semiconductor's official website or contact authorized distributors. Ensure your designs are powered by the efficiency and reliability of ON Semiconductor's advanced power management solutions.

You May Also Be Interested in

World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0257 $50.6425
61+ $1.6622 $101.3942
94+ $1.6102 $151.3588
129+ $1.5583 $201.0207
166+ $1.5063 $250.0458
223+ $1.3505 $301.1615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess