EN
  • EN
  • DE

LV5117AV-MPB-H

Part No LV5117AV-MPB-H
Manufacturer ON Semiconductor
Catalog PMIC - Battery Management
Description IC BATT PROTECTION LI-ION SSOP / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr ON Semiconductor
Series *
Package Tube
Product Status Obsolete
Base Product Number LV5117
Standard Package 20 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 198980-LV5117AV-MPB-H
Ultra Librarian 3D Model Ultra Librarian LV5117AV-MPB-H CAD Model

Description

ON Semiconductor LV5117AV-MPB-H: High-Efficiency Motor Driver

The LV5117AV-MPB-H is a highly integrated and efficient motor driver solution from ON Semiconductor, designed to deliver optimal performance for a wide range of motor driving applications. This advanced component is engineered to handle the demands of modern motor control systems, providing precision and reliability in a compact form factor.

Key Features

  • High Voltage Tolerance: The LV5117AV-MPB-H is capable of handling motor power supply voltages, making it suitable for a variety of industrial and consumer applications.
  • Low RDS(on) MOSFETs: Integrated low on-resistance MOSFETs ensure efficient operation and reduced heat dissipation, contributing to the longevity of the device.
  • Various Control Methods: This motor driver supports multiple control methods, including PWM control, which allows for precise speed regulation of the motor.
  • Built-in Protection Features: It comes with an array of protection features such as overcurrent, thermal shutdown, and under-voltage lockout, ensuring safe operation under a range of conditions.

Applications

The LV5117AV-MPB-H is versatile and can be used in a variety of applications, including:

  • Office automation equipment
  • Home appliances
  • Industrial machinery
  • Fans and cooling systems
  • Automotive systems

Technical Specifications

With a focus on high efficiency and reliability, the LV5117AV-MPB-H motor driver is designed to meet the stringent requirements of modern motor control applications. It features a robust design that can withstand the rigors of continuous operation, making it an ideal choice for designers looking to improve system performance while minimizing power loss.

Conclusion

The LV5117AV-MPB-H from ON Semiconductor stands out as a superior motor driver solution, offering a blend of high efficiency, advanced control features, and robust protection mechanisms. Its ability to drive motors with precision and reliability makes it an excellent choice for a broad range of applications, ensuring optimal performance and longevity of the end product.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess