EN
  • EN
  • DE

LTC2865IDE#TRPBF

Part No LTC2865IDE#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 12DFN / 1/1 Transceiver Full RS422, RS485 12-DFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tape & Reel
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 150 mV
Data Rate 20Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Base Product Number LTC2865
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC2865IDE#TRPBF-ND,LTC2865IDE#TRPBFDKR,LTC2865IDE#TRPBFCT,LTC2865IDE#TRPBFTR
Standard Package 2,500
Win Source Part Number 1072221-LTC2865IDE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2865IDE#TRPBF CAD Model

Description

Product Overview: LTC2865IDE#TRPBF

The LTC2865IDE#TRPBF from Analog Devices Inc. is a robust, high-speed transceiver for RS485/RS422 communication that combines advanced features with superior reliability to facilitate efficient data transfer in demanding industrial environments. This component is designed to withstand large ground voltage differences and electrical noise, which are common in industrial applications.

Key Features

  • High-Speed Interface: Supports data rates up to 20Mbps, making it ideal for high-speed data acquisition and control systems.
  • Extended Common-Mode Range: Capable of handling common-mode voltages from -7V to 12V, exceeding the requirements of the RS485 and RS422 standards.
  • Integrated Protection: Features robust ESD protection up to ±15kV on the transceiver's bus pins, safeguarding the device against electrostatic discharges.
  • Hot Swap Capability: Includes a true fail-safe receiver that ensures a logic-high on the receiver output when the bus is open, shorted, or idle, which prevents false transitions during hot plugging.
  • Low Power Shutdown: Offers a low power shutdown mode that significantly reduces power consumption when the transceiver is not in use.
  • High Impedance Output: The driver outputs are high impedance when disabled or with the power off, reducing the potential for damaging bus contention.

Applications

The LTC2865IDE#TRPBF is versatile and can be used in a variety of applications where reliable communication is critical. Some of these applications include:

  • Industrial Control Systems
  • Networked Security Systems
  • Building Automation
  • Factory Automation
  • Automotive Control Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2865IDE#TRPBF is no exception. It is available in a 14-lead DFN package and is specified over the industrial temperature range of -40°C to 85°C. With its robust design and advanced features, this transceiver is an excellent choice for engineers looking to incorporate reliable data communication in their systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9234 $59.5404
13+ $8.1423 $105.8499
20+ $7.8879 $157.7580
27+ $7.6334 $206.1018
34+ $7.3790 $250.8860
46+ $6.6156 $304.3176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess