The LV4122W-TBM from ON Semiconductor is a high-performance motor driver that has been meticulously designed to cater to a wide range of applications requiring precise motor control. This versatile motor driver is well-suited for use in office automation, consumer electronics, and industrial equipment, providing a reliable solution for driving both brushed and stepper motors.
Key Features
- Integrated Dual H-Bridge: The LV4122W-TBM is equipped with dual H-bridge drivers, allowing it to control two DC motors or one stepper motor with ease.
- High Voltage Operation: This motor driver can handle an operating voltage range from 6V to 16V, making it compatible with a variety of power supply options.
- High Output Current: With the capacity to deliver an output current of up to 1.5A per channel, the LV4122W-TBM can drive motors that require higher current for optimal performance.
- Thermal Shutdown Feature: The built-in thermal shutdown function ensures the device operates within safe temperature limits, protecting both the motor driver and the motor from potential damage due to overheating.
- Low Standby Current: It is designed for energy efficiency, offering a low standby current that helps to minimize power consumption when the motor is not in active operation.
Applications
The LV4122W-TBM is a versatile motor driver that can be used in a variety of applications, including:
- Office Automation Machines
- Consumer Electronics
- Industrial Equipment
- Robotics
- DIY Projects
Technical Specifications
| Parameter |
Value |
| Operating Voltage |
6V to 16V |
| Output Current |
Up to 1.5A per channel |
| Thermal Shutdown |
Yes |
| Standby Current |
Low |
In conclusion, the LV4122W-TBM motor driver from ON Semiconductor stands out as a robust and reliable component for any project that requires precise and efficient motor control. Its combination of high voltage operation, high output current, and protective features ensures that it can meet the demands of a wide array of motor-driven applications.