EN
  • EN
  • DE

LV2280V-TLM-E

Part No LV2280V-TLM-E
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TSOP24
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 710977-LV2280V-TLM-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LV2280V-TLM-E CAD Model

Description

The ON Semiconductor LV2280V-TLM-E is a state-of-the-art integrated circuit designed to deliver high-performance solutions for a wide range of applications. This versatile component is engineered to meet the demanding requirements of modern electronic systems, providing efficient and reliable operation.

Key Features

  • High Efficiency: The LV2280V-TLM-E is designed for optimal power efficiency, which helps in reducing heat generation and power loss in electronic systems.
  • Compact Size: Its small form factor makes it ideal for space-constrained applications, enabling designers to create compact and streamlined products.
  • Robust Performance: Built to withstand harsh operating conditions, this IC offers reliable performance even in challenging environments.
  • Low Power Consumption: It operates with minimal power requirements, making it suitable for battery-powered devices where energy efficiency is critical.

Applications

The LV2280V-TLM-E is suitable for a variety of applications, including but not limited to:

  • Portable electronic devices
  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronics

Technical Specifications

ON Semiconductor's LV2280V-TLM-E comes with an array of technical specifications that ensure its adaptability and efficiency in multiple applications:

  • Operating Temperature Range: Specified for performance across a wide temperature range.
  • Voltage Ratings: Optimized for specific voltage thresholds to ensure compatibility with various power systems.
  • Package Type: Available in a package that is designed for easy integration into a multitude of circuit designs.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the LV2280V-TLM-E is no exception. Each unit is subjected to rigorous testing and quality control measures to ensure that it meets the high standards expected by consumers and professionals alike.

Whether you're developing the next generation of portable gadgets or working on sophisticated industrial machinery, the LV2280V-TLM-E from ON Semiconductor is a choice that promises to deliver both performance and durability.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Rohm Semiconductor
Need more? Email Us
Vishay
Need more? Email Us
Mini-Circuits
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Panasonic
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess