Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 072726-LV1100
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LV1100 CAD Model

Description

ON Semiconductor LV1100 Overview

The ON Semiconductor LV1100 is a state-of-the-art integrated circuit designed for high-efficiency power management applications. This versatile chip is engineered to meet the rigorous demands of modern electronic devices, offering both reliability and performance in a compact form factor.

Key Features

  • High-Efficiency Operation: The LV1100 boasts an advanced design that ensures maximum power efficiency, reducing heat generation and extending the battery life of portable devices.
  • Adjustable Output Voltage: It offers a flexible output voltage range, making it suitable for a variety of applications and allowing designers to tailor the power supply to specific needs.
  • Low Quiescent Current: With its low quiescent current, the LV1100 minimizes standby power consumption, crucial for battery-powered applications where energy conservation is key.
  • Thermal Protection: The device includes built-in thermal protection features that safeguard against overheating, ensuring long-term stability and reliability.
  • Compact Package: The LV1100 comes in a small footprint package, which is ideal for space-constrained applications without compromising on power capability.

Applications

The LV1100 is particularly well-suited for a range of applications including:

  • Portable Electronics
  • Wireless Communication Devices
  • Power Supply Modules
  • Battery Management Systems
  • Energy-efficient and Low-power Gadgets

Technical Specifications

ON Semiconductor has equipped the LV1100 with robust technical specifications that cater to demanding power requirements:

  • Input Voltage Range: Specified for optimal operation across a range of voltages.
  • Output Voltage Accuracy: Ensures precise voltage regulation for sensitive electronic components.
  • Current Capability: Adequate to drive a wide array of peripherals and devices.
  • Protection Features: Includes overcurrent protection, under-voltage lockout, and short-circuit protection.

For detailed technical documentation, reference designs, and support tools, customers can visit the ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

Eaton Bussmann
FUSE CERM 5A 250VAC 125VDC 3AB
Need more? Email Us
ECAD model for BK/ABC-5-R
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 1A 125VAC/VDC AXIAL
Need more? Email Us
ECAD model for 0251001.MXL
Vishay
FUSE BOARD MOUNT 1A 32VDC 0603
Lowest to $0.8229
ECAD model for MFU0603FF01000P500
Eaton Bussmann
FUSE BRD MNT 12A 125VAC/VDC SMD / Fuse Chip Fast Acting 12A 125V SMD Solder Pad 6.1 X 2.57mm T/R PSE/cULus
Lowest to $0.0803
ECAD model for CB61F12A-TR2
Multicomp
Fuse 3.15A 250VAC Slow Blow 2-Pin Through Hole
Need more? Email Us
ECAD model for MCMET 3.15A 250V
Schurter Inc.
Surface Mount Fuse, 7.4 x 3.1 mm, Time-Lag T, 125 VAC, 125 VDC | FUSE BRD MNT 4A 125VAC/VDC 2SMD
Lowest to $0.9575
ECAD model for 3404.0120.24
Littelfuse Inc.
FUSE BOARD MOUNT 6.3A 250VAC RAD
Lowest to $1.0758
ECAD model for 37416300410
Schurter Inc.
FUSE BOARD MOUNT 5A 125VAC/VDC / Fuse Slow Blow Acting 5A 125V Holder Cartridge 2 X 7mm Ceramic Bag cULus
Need more? Email Us
ECAD model for 7010.9968.63
Littelfuse Inc.
FUSE CRTRDGE 150A 250VAC/125VDC / 150A 250 V AC 125 V DC Fuse Cartridge Holder
Need more? Email Us
ECAD model for LNRK150.X

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6421 $57.4735
85+ $1.3475 $114.5375
130+ $1.3054 $169.7020
180+ $1.2632 $227.3760
230+ $1.2211 $280.8530
310+ $1.0948 $339.3880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 779 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention