The LSC6099-TL-E from ON Semiconductor is a high-performance Power MOSFET designed to deliver efficiency and reliability for a wide range of applications. This robust component features a low on-resistance and minimal gate charge, making it an ideal choice for power management tasks where energy efficiency is paramount.
Key Features:
- Low On-Resistance: The LSC6099-TL-E boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in circuits.
- High-Speed Switching: Engineered for fast switching applications, this MOSFET minimizes switching losses, enhancing performance in high-frequency operations.
- Low Gate Charge: With its low gate charge, the LSC6099-TL-E ensures that less energy is required to control the transistor's switching, contributing to the energy-saving characteristics of the device.
- Advanced Packaging: Enclosed in a compact, surface-mount package, the LSC6099-TL-E is designed for space-constrained applications while providing excellent thermal performance.
Applications:
The LSC6099-TL-E is versatile and can be used in various applications, including:
- DC/DC Converters
- Power Supply Modules
- Motor Drives
- Switch Mode Power Supplies (SMPS)
- Battery Management Systems
- Load Switches
Product Specifications:
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
60V |
| Continuous Drain Current (ID) |
6.5A |
| Power Dissipation (PD) |
1.25W |
| Operating Temperature Range |
-55°C to +150°C |
With its combination of high efficiency, fast switching, and thermal performance, the LSC6099-TL-E from ON Semiconductor is a reliable choice for designers looking to optimize their power management systems. Its robust design and advanced features ensure that it can meet the demands of modern electronic applications.