EN
  • EN
  • DE

LA5683T-TLM-E

Part No LA5683T-TLM-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74144-LA5683T-TLM-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA5683T-TLM-E CAD Model

Description

ON Semiconductor LA5683T-TLM-E Product Overview

The LA5683T-TLM-E is a cutting-edge power management integrated circuit (PMIC) designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is specifically engineered to meet the stringent power requirements of modern electronic devices, providing efficient and reliable power control.

Key Features

  • High-Efficiency Operation: The LA5683T-TLM-E is designed for optimal efficiency, which helps in reducing power consumption and heat generation in electronic devices.
  • Versatile Power Management: This PMIC is capable of managing multiple power inputs and outputs, making it a versatile solution for a wide range of applications.
  • Compact Form Factor: Its small size makes it ideal for space-constrained applications, allowing designers to save valuable board space without compromising on performance.
  • Robust Protection Features: It includes overcurrent protection, thermal shutdown, and under-voltage lockout to safeguard the device and the system it controls from various electrical hazards.

Applications

The LA5683T-TLM-E is suitable for a diverse array of applications where efficient power management is crucial. These include portable devices, consumer electronics, telecommunications, computing, and industrial equipment. Its reliability and efficiency make it an excellent choice for designers looking to enhance system performance and longevity.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LA5683T-TLM-E is no exception. It is built to meet the highest industry standards for reliability and performance, ensuring that it delivers consistent operation over a wide range of conditions and throughout its lifespan. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

Technical Specifications

Detailed technical specifications for the LA5683T-TLM-E can be found in the product datasheet, which includes information on the operating temperature range, electrical characteristics, and packaging details. Designers and engineers can access this information to ensure proper integration of the PMIC into their projects.

You May Also Be Interested in

Texas Instruments
Lowest to $10.3783
Conexant Systems
Lowest to $5.0427
Lite-On Inc.
Lowest to $0.1617
Intel
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
Lite-On Inc.
Lowest to $0.0349
STMicroelectronics
Lowest to $3.1721
LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0092

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess