EN
  • EN
  • DE

LMV931SN3T1G

Part No LMV931SN3T1G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.5MHZ RRO 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.48 V/μs
Gain Bandwidth Product (GBP) 1.5MHz
Current - Input Bias 1nA
Voltage - Input Offset 1mV
Operating Supply Current 116μA
Channel Output Current 100mA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 1055819-LMV931SN3T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV931SN3T1G CAD Model

Description

ON Semiconductor LMV931SN3T1G Operational Amplifier

The LMV931SN3T1G from ON Semiconductor is a high-performance, single-supply operational amplifier that integrates advanced design techniques to offer a perfect blend of low power consumption and optimized AC performance. This operational amplifier is designed for a wide range of applications, including sensor interfacing, active filtering, and audio processing, making it a versatile choice for both consumer and industrial markets.

Key Features

  • Low Voltage Operation: The LMV931SN3T1G operates at a supply voltage range from 2.7V to 5.5V, making it suitable for battery-operated devices and low voltage systems.
  • Low Power Consumption: With a quiescent current of just 220 µA, this op-amp is designed for power-sensitive applications, ensuring minimal impact on the overall power budget of your design.
  • High Output Drive: Despite its low power design, the LMV931SN3T1G can deliver a respectable output current, which is beneficial when driving heavier loads.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for a wide dynamic range, making the most of the supply voltage in signal processing applications.
  • Enhanced AC Performance: With a gain bandwidth product of 1.4 MHz and a slew rate of 1 V/µs, this op-amp provides excellent AC performance for a variety of signal conditioning tasks.

Applications

The LMV931SN3T1G is ideally suited for a range of applications where efficiency and performance are key considerations. It is commonly used in:

  • Portable and battery-powered devices
  • Audio amplifiers and preamplifiers
  • Active filters
  • Analog signal conditioning
  • Sensor interfaces
  • Medical instrumentation

Package and Quality

The LMV931SN3T1G comes in a compact 5-pin TSOP package, which is highly space-efficient, making it an excellent choice for space-constrained applications. ON Semiconductor's commitment to quality ensures that this op-amp meets the stringent requirements for performance and reliability, providing designers with confidence in their electronic designs.

Whether you're designing a sophisticated audio system or a simple sensor interface, the LMV931SN3T1G from ON Semiconductor offers a compelling mix of low power consumption and high-performance features that can enhance the functionality and efficiency of your electronic projects.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5211 $52.1100
235+ $0.4276 $100.4860
365+ $0.4143 $151.2195
500+ $0.4009 $200.4500
650+ $0.3875 $251.8750
865+ $0.3474 $300.5010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,145 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess