EN
  • EN
  • DE

IRSM505-044PA

Part No IRSM505-044PA
Manufacturer Infineon Technologies
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER 250V 23SOP / High Reliability Intelligent Power Modules IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Infineon Technologies
Series μIPM-DIP
Packaging Tube
Output Configuration Half Bridge (3)
Applications AC Motors
Interface Logic
Load Type Inductive
Technology UMOS
Rds On (Typ) 800 mOhm
Output Current per Channel 3A
Current - Peak Output 15A
Operating Supply Voltage 13.5 V ~ 16.5 V
Voltage - Load 200V (Maximum)
Operating Temperature Range -40°C ~ 150°C (TJ)
Features Bootstrap Circuit
Fault Protection UVLO
Mounting SMD
Package 32-PowerSMD Module, 23 Leads
Manufacturer Package 23-SOP
Win Source Part Number 777144-IRSM505-044PA
Popularity Medium
Supply and Demand Status Limited
Family Name IRSM505-044
Introduction Date May 19, 2014
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian IRSM505-044PA CAD Model

Description

The Infineon Technologies IRSM505-044PA is a high-performance power module.

    You May Also Be Interested in

    Infineon Technologies
    MP - POWIRSTAGE / Driver
    Lowest to $2.6247
    Renesas Electronics America
    80A SMART POWER STAGE GEN2 (SPS) / Driver
    Lowest to $7.8355
    Infineon Technologies
    IC MOTOR DRIVER TO263-7 / Driver
    Need more? Email Us
    Texas Instruments
    IC HALF BRIDGE DRIVER 60A 12LSON
    Lowest to $4.0180
    Infineon Technologies
    IC REG BUCK SYNC ADJ 30PQFN
    Lowest to $3.5562
    STMicroelectronics
    IC HALF BRIDGE DRVR 8A 28VFQFPN
    Lowest to $18.5088
    Sanken
    Half Bridge (2) Driver General Purpose Power MOSFET 15-SIP
    Need more? Email Us
    Infineon Technologies
    IC HALF BRIDGE DRVR 6A DSO36-72
    Lowest to $156.4286
    Analog Devices Inc.
    ISOLATED HALF-BRIDGE DRIVER / Driver
    Lowest to $3.1282

    Top Sellers

    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.0677
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1049
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.9399
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $19.0076
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.2166
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.8211
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $4.7519
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $18.8657
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $9.5038

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    24+ $2.1498 $51.5952
    57+ $1.7639 $100.5423
    88+ $1.7088 $150.3744
    121+ $1.6537 $200.0977
    157+ $1.5986 $250.9802
    210+ $1.4332 $300.9720
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 13,569 pieces
    MOQ: 24 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess