EN
  • EN
  • DE

LMV393DMR2G

Part No LMV393DMR2G
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMPARATOR GP LV DUAL MICRO8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type Open Drain
Supply Voltage - Operating 2.7 V to 5 V
Voltage - Input Offset (Max) 9mV @ 5V
Current - Input Bias (Max) 0.001μA @ 5V
Current - Output (Typ) 84mA @ 5V
Current - Quiescent (Max) 250μA
Propagation Delay (Max) 1.5μs
Mounting SMD (SMT)
Case / Package Micro8
Win Source Part Number 137218-LMV393DMR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV393DMR2G CAD Model

Description

ON Semiconductor LMV393DMR2G Overview

The LMV393DMR2G is a high-performance, low-voltage, low-power dual voltage comparator produced by ON Semiconductor, a leading supplier in the semiconductor industry. This precision device is designed for a variety of applications that require fast response times and energy efficiency, such as industrial, automotive, and consumer electronics.

The LMV393DMR2G operates with a supply voltage range from 2.7V to 5.5V, making it an ideal choice for battery-powered and portable devices. Its low input bias current and low input offset voltage ensure accurate and reliable performance even at low operating voltages. With a typical supply current of 170 µA, it is optimized for systems where power conservation is crucial.

This comparator is characterized by its fast response time, with a typical propagation delay of only 200 ns. This makes the LMV393DMR2G an excellent option for high-speed signal processing applications where timing is critical. Additionally, the device features an open-drain output stage, which allows for wired-OR configurations and makes it compatible with a variety of different logic levels.

The LMV393DMR2G is available in a space-saving Micro-8 package, which is ideal for compact circuit designs. Its operating temperature range of -40°C to +85°C ensures reliable operation even in harsh environments. Furthermore, the device is RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic equipment.

ON Semiconductor's commitment to quality is evident in the LMV393DMR2G, with features that ensure a long operational lifespan. The comparator's robust design and ON Semiconductor's rigorous testing protocols mean that customers can depend on consistent and dependable performance over the life of their product.

In summary, the LMV393DMR2G from ON Semiconductor stands out as a versatile and efficient solution for a wide array of applications requiring a high-performance voltage comparator. Its low power consumption, fast response time, and compact form factor make it an attractive option for designers looking to optimize their electronic systems.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1753 $50.8370
610+ $0.1640 $100.0400
950+ $0.1584 $150.4800
1,360+ $0.1471 $200.0560
1,770+ $0.1414 $250.2780
2,210+ $0.1358 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess