EN
  • EN
  • DE

LMB2907AWT1

Part No LMB2907AWT1
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 86154-LMB2907AWT1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMB2907AWT1 CAD Model

Description

The ON Semiconductor LMB2907AWT1 is a highly efficient, bipolar junction transistor (BJT) designed to deliver top-notch performance for a wide range of electronic applications. This product is part of the LMB2900 series, known for their reliability and versatility in various circuits, including switching and amplification tasks.

Key Features

  • Device Type: NPN Bipolar Junction Transistor (BJT)
  • Configuration: Single
  • Collector-Emitter Voltage (VCEO): 40V
  • Collector-Base Voltage (VCBO): 60V
  • Emitter-Base Voltage (VEBO): 5V
  • Collector Current - Continuous (IC): 600mA
  • Power Dissipation (Pd): 350mW
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 1V
  • Operating and Storage Junction Temperature Range: -55°C to +150°C

Applications

The LMB2907AWT1 is suitable for a variety of applications, including but not limited to:

  • General-purpose switching
  • Amplification circuits
  • Signal processing
  • Power management
  • Consumer electronics
  • Automotive modules

Product Quality and Packaging

ON Semiconductor is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The LMB2907AWT1 is available in a SOT-323 package, which is designed for surface mount technology (SMT). This compact package allows for efficient use of PCB space, making it ideal for space-constrained applications.

Environmental Compliance

The LMB2907AWT1 is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from certain hazardous materials commonly used in electronics. This compliance reflects ON Semiconductor's dedication to environmental responsibility and the production of safer electronic components.

Ordering Information

For ordering, the product is designated as LMB2907AWT1G, where 'G' signifies that the product is RoHS compliant. The device is supplied in tape and reel packaging, facilitating efficient handling and assembly during the manufacturing process.

You May Also Be Interested in

Conexant Systems
Lowest to $5.0427
NXP / Nexperia
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
ON Semiconductor
Lowest to $0.0093

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess