EN
  • EN
  • DE

LM833NG

Part No LM833NG
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP AUDIO 15MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Amplifier Type Audio
Number of Circuits 2
Slew Rate 7 V/μs
Gain Bandwidth Product (GBP) 15MHz
Current - Input Bias 300nA
Voltage - Input Offset 300μV
Operating Supply Current 4mA
Supply Voltage - Operating 10 V to 36 V, ±5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 122548-LM833NG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM833NG CAD Model

Description

The LM833NG is a high-fidelity audio operational amplifier designed by ON Semiconductor. This dual operational amplifier is optimized for audio and other sensitive applications that require low noise, high dynamic range, and a wide bandwidth. The LM833NG is widely used in professional audio equipment, high-quality music reproduction systems, and other audio processing circuits where performance is critical.

Key Features

  • Low Noise: The LM833NG boasts exceptionally low noise density, which makes it ideal for high-fidelity audio applications.
  • High Gain Bandwidth: With a wide gain bandwidth of 15MHz, this operational amplifier can handle a broad range of audio frequencies without compromising signal integrity.
  • Large Supply Voltage Range: The device operates over a wide supply voltage range from ±5V to ±15V, allowing for flexible use in various circuit designs.
  • Low Total Harmonic Distortion: The LM833NG maintains low total harmonic distortion (THD) across the audio spectrum, ensuring clear and accurate sound reproduction.
  • Dual Amplifier Design: The dual amplifier configuration enables the use of differential signal paths to improve noise rejection and increase audio quality.

Applications

The LM833NG is suitable for a variety of applications, including:

  • High-fidelity audio systems
  • Studio mixers and audio processing equipment
  • Pre-amplifiers and active filters
  • Professional audio equipment
  • Audio signal conditioning

Product Specifications

The device comes in an 8-pin DIP (Dual In-line Package) making it easy to integrate into both through-hole and surface-mounted PCB designs. The LM833NG is characterized by its robustness and reliability, which are hallmarks of ON Semiconductor's commitment to quality.

Conclusion

Whether you're designing a high-end audio amplifier or looking for a reliable op-amp for signal conditioning, the LM833NG from ON Semiconductor is a choice that promises high performance and fidelity. Its superior noise performance and dynamic range make it a standout product for audio enthusiasts and professionals alike.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess