EN
  • EN
  • DE

LM4041CSD-122GT3

Part No LM4041CSD-122GT3
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description V-Ref Precision 1.225V 15mA Automotive 5-Pin SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SC
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Output Voltage 1.225 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 5
Packaging Tape and Reel
RoHS Compliant
Schedule B 8542390000
Temperature Coefficient 20 ppm/°C
Win Source Part Number 1070101-LM4041CSD-122GT3
Categories PMIC - Voltage Reference
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM4041CSD-122GT3 CAD Model

Description

The LM4041CSD-122GT3 is a precision micro-power shunt voltage reference from ON Semiconductor, offering excellent stability and accuracy for a variety of applications. This voltage reference IC features an adjustable reverse breakdown voltage, which can be set with external resistors from 1.225V to 10V, providing a flexible solution for your design needs.

Key Features

  • Output Voltage: Fixed 1.225V with an external adjustable range from 1.225V up to 10V.
  • Package: Comes in a compact SC-70-5 package, which is ideal for space-constrained applications.
  • Temperature Coefficient: Features a typical temperature coefficient of 100 ppm/°C, ensuring reliable performance over a wide temperature range.
  • Accuracy: Provides high accuracy with an initial accuracy of ±0.2% at 25°C.
  • Supply Current: Benefits from a low dynamic impedance and a typical supply current of 74 µA, making it suitable for battery-powered devices.
  • Operating Temperature Range: Can operate effectively within a temperature range of -40°C to +85°C.

Applications

The LM4041CSD-122GT3 is versatile and can be used in various applications, including:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Instrumentation
  • Process control
  • Automotive electronics
  • Analog and digital electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LM4041CSD-122GT3 is no exception. It is designed to meet the stringent requirements of industrial and automotive-grade applications, ensuring a reliable performance in your electronic circuits.

Conclusion

The LM4041CSD-122GT3 from ON Semiconductor is an excellent choice when you require a stable and accurate voltage reference in a small package. Its low power consumption and broad operating temperature range make it suitable for a wide array of applications, from sensitive instrumentation to rugged automotive environments.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,047 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess