EN
  • EN
  • DE

S25FL256SDPMFIG11

Part No S25FL256SDPMFIG11
Manufacturer Cypress Semiconductor Corp
Catalog Unclassified Memory
Description IC FLASH 256MBIT SPI/QUAD 16SOIC  /  FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66 MHz 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Cypress Semiconductor Corp
Series FL-S
Package Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 256Mb (32M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 66 MHz
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number S25FL256
Standard Package 705
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1255148-S25FL256SDPMFIG11
Ultra Librarian 3D Model Ultra Librarian S25FL256SDPMFIG11 CAD Model

Description

The S25FL256SDPMFIG11 is a 256 Mbit (32 MB) serial flash memory device manufactured by Cypress Semiconductor Corp. It's designed for a wide range of applications requiring non-volatile storage, offering a balance of high performance, low power consumption, and small package size. This device utilizes a Serial Peripheral Interface (SPI) for communication, making it easy to interface with microcontrollers and other embedded systems.

Applications

  • Embedded systems for storing boot code, configuration data, and application code.
  • Wireless communication modules for storing firmware and parameters.
  • Industrial control systems for data logging and program storage.
  • Consumer electronics devices like set-top boxes and digital cameras for storing firmware and user data.
  • Networking equipment for storing configuration files.

Features

  • 256 Mbit (32 MB) capacity
  • Serial Peripheral Interface (SPI)
  • Single, dual, quad SPI operation
  • Operating voltage: 2.7V to 3.6V
  • Operating temperature: -40°C to +85°C
  • Sector erase, block erase, and chip erase operations
  • Program/erase suspend and resume
  • Volatile and non-volatile configuration bits
  • 8-pin SOIC package

Benefits

  • High Capacity: Provides ample storage for code and data in embedded applications.
  • Flexible SPI Interface: Enables easy integration with various microcontrollers and processors.
  • Fast Data Transfer: Supports single, dual, and quad SPI modes for high-speed data transfer.
  • Low Power Consumption: Optimized for energy-efficient operation, extending battery life in portable devices.
  • Small Package Size: The 8-pin SOIC package saves valuable board space.
  • Reliable Data Storage: Guarantees data integrity and long-term storage stability.

Additional Details

The S25FL256SDPMFIG11 offers a cost-effective and reliable solution for serial flash memory applications. Its SPI interface simplifies the connection to microcontrollers, and its flexible operating modes allow for optimizing data transfer rates. The device supports sector, block, and chip erase operations, providing flexibility in managing the memory contents. With its wide operating voltage and temperature range, the S25FL256SDPMFIG11 is suitable for use in a variety of industrial and consumer applications. It is Pb-free and RoHS compliant.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess