EN
  • EN
  • DE

LM3Z3V0T1G

Part No LM3Z3V0T1G
Manufacturer ON Semiconductor
Catalog Misc Products
Description Zener Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827826-LM3Z3V0T1G
Ultra Librarian 3D Model Ultra Librarian LM3Z3V0T1G CAD Model

Description

The ON Semiconductor LM3Z3V0T1G is a high-quality Zener diode, designed for providing excellent voltage regulation with a nominal Zener voltage of 3.3 volts. This Zener diode is a popular choice for a variety of electronic applications, including voltage stabilization and clipping circuits.

Key Features:

  • Zener Voltage: The device features a precise Zener voltage of 3.3V, making it suitable for a range of voltage regulation applications.
  • Power Dissipation: With a power dissipation of 500 mW, the LM3Z3V0T1G can handle moderate levels of power in compact electronic circuits.
  • Package: Encased in a small SOD-323 package, this Zener diode is ideal for space-constrained applications.
  • High Reliability: ON Semiconductor's commitment to quality ensures that this Zener diode offers high reliability and performance consistency.
  • Temperature Stability: The device operates within a wide temperature range, maintaining stability across various environmental conditions.
  • RoHS Compliant: The LM3Z3V0T1G is RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

Applications:

The ON Semiconductor LM3Z3V0T1G Zener diode is versatile and can be used in a multitude of applications, including:

  • Consumer Electronics
  • Telecommunication Systems
  • Computing Devices
  • Power Management Solutions
  • Industrial Equipment

Technical Specifications:

Parameter Value
Zener Voltage (VZ) 3.3V
Power Dissipation (PD) 500 mW
Package Type SOD-323
Operating Temperature Range -55°C to +150°C
RoHS Compliant Yes

In conclusion, the ON Semiconductor LM3Z3V0T1G Zener diode is a reliable and efficient solution for circuit protection and voltage regulation needs. Its small footprint, precise voltage control, and robust performance make it a valuable component in any electronic system.

You May Also Be Interested in

TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3,290+ $0.0152 $50.0080
8,000+ $0.0125 $100.0000
12,400+ $0.0121 $150.0400
17,095+ $0.0117 $200.0115
22,125+ $0.0113 $250.0125
29,705+ $0.0101 $300.0205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,800 pieces
MOQ: 3290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess