EN
  • EN
  • DE

LM324ADTR2G

Part No LM324ADTR2G
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827765-LM324ADTR2G
Ultra Librarian 3D Model Ultra Librarian LM324ADTR2G CAD Model

Description

ON Semiconductor LM324ADTR2G Operational Amplifier

The LM324ADTR2G from ON Semiconductor is a versatile and widely-used operational amplifier that is designed for a multitude of applications ranging from conventional operational amplifier circuits to complex audio amplifiers and signal conditioners. This component is a part of the LM324 series, which is renowned for its reliability and performance in the industry.

Key Features:

  • Low Power Consumption: This operational amplifier boasts a low power consumption, making it suitable for battery-powered devices and energy-saving applications.
  • Wide Supply Voltage Range: It can operate from a single supply voltage or dual supplies, with a range of 3V to 32V for single supply and ±1.5V to ±16V for dual supplies, offering flexibility in various circuit designs.
  • Large Output Voltage Swing: The LM324ADTR2G can swing its output close to the supply rails, which is beneficial for driving loads that require a wide dynamic range.
  • Quad Operational Amplifier: This device contains four independent op-amps in a single package, reducing the number of components required in a circuit and saving space on the PCB.
  • Internally Frequency Compensated: The op-amps are internally frequency compensated, which simplifies design by eliminating the need for additional external components.

Applications:

The LM324ADTR2G is suitable for a variety of applications, including:

  • Transducer amplifiers
  • DC gain blocks
  • Conventional analog circuits
  • Signal conditioning
  • Audio amplifiers
  • Active filters
  • General purpose amplification

Package and Quality:

The device is available in a TSSOP-14 package, which is ideal for space-constrained applications. It is also RoHS compliant, ensuring adherence to the latest environmental standards and regulations. ON Semiconductor is committed to delivering high-quality products, and the LM324ADTR2G is no exception, with rigorous testing and quality assurance processes in place to ensure its performance and durability.

Whether you're designing consumer electronics, industrial control systems, or automotive applications, the LM324ADTR2G from ON Semiconductor is a reliable and cost-effective choice that provides the necessary performance for a wide range of analog signal processing tasks.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess