The LM293DMR2G from ON Semiconductor is a precision voltage comparator that features two independent differential inputs and a single output per comparator. It is a versatile component designed to operate over a wide range of supply voltages, from a single 2V supply up to a dual ±18V supply.
Key Features
- Wide Supply Voltage Range: 2.0 V to 36 V single supply or ±1.0 V to ±18 V dual supplies.
- Low Supply Current Drain: Independent of supply voltage, making it ideal for battery-powered devices.
- Low Input Biasing Current: Ensures minimal effect on the circuits being monitored.
- Low Input Offset Current: Provides a more accurate comparison and stable operation.
- Low Output Saturation Voltage: Allows for a clear and reliable signal transition.
- Output Compatible with TTL, MOS, and CMOS: The open collector output can interface with a variety of logic systems.
- Differential Input Voltage Range Equal to the Power Supply Voltage: Offers increased flexibility in sensor interfacing.
Applications
The LM293DMR2G is widely used in various applications that require voltage or current monitoring. Its fast response time and precision make it suitable for:
- Limit Comparators
- Simple Analog to Digital Converters
- Voltage or Current Level Detectors
- Window Comparators
- Peak Detectors
- Signal Conditioning
- Timing Circuits
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability. The LM293DMR2G is no exception, as it is designed and manufactured to meet the high standards expected from industry-leading semiconductor providers. It is available in an SOIC-8 package, ensuring easy integration into a wide range of electronic circuits.
Environmental Information
The LM293DMR2G adheres to RoHS compliance, ensuring that it is manufactured with a focus on environmental safety and sustainability.