ON Semiconductor LM293DG: Precision Voltage Comparator
The ON Semiconductor LM293DG is a versatile and precise dual voltage comparator designed to operate over a wide range of voltages, from a single 2V power supply up to a dual ±15V supply. This product is engineered for applications requiring an accurate comparison of voltages, making it an ideal choice for various electronic systems including industrial, automotive, and consumer markets.
The LM293DG features two independent voltage comparators that are capable of comparing the input voltages to a reference voltage and providing a digital output to indicate which input is higher. The device boasts a typical voltage offset of 2 mV and a low input bias current, ensuring high precision in voltage comparison tasks.
Constructed with ON Semiconductor's high-grade technology, the LM293DG offers robust performance with a wide operating temperature range from -25°C to +85°C, making it suitable for harsh environments. Its response time is optimized for fast switching, with a typical response time of 1.3 µs when driving a 5 mA load, which is crucial for applications requiring quick decision-making capabilities.
The LM293DG comes in a compact 8-pin SOIC package, which is designed to save space on PCBs while maintaining ease of integration into a variety of circuit designs. This package is also known for its reliability and durability, which contributes to the overall longevity of the product.
Key features of the LM293DG include:
- Wide single or dual supply voltage range: 2V to 36V or ±1V to ±18V
- Low input bias current: 25 nA (typical)
- Low input offset current: ±5 nA (typical)
- Low offset voltage: ±2 mV (typical)
- Output compatible with TTL, MOS, and CMOS logic systems
- Fast response time: 1.3 µs (typical) for 5 mA load
- Wide operating temperature range: -25°C to +85°C
The LM293DG's high precision, reliability, and versatile power supply options make it an excellent choice for designers looking to implement an efficient voltage comparison solution in their electronic projects. Whether you're designing control systems, alarm systems, or any application that requires accurate voltage monitoring, the LM293DG from ON Semiconductor is a dependable component that will help you achieve your design goals.