EN
  • EN
  • DE

LM285Z-1.2G

Part No LM285Z-1.2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.235V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Bulk
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.235V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 80ppm/°C Typical
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 20μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 018903-LM285Z-1.2G
Family Name LM285
Introduction Date January 15, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM285Z-1.2G CAD Model

Description

The LM285Z-1.2G from ON Semiconductor is a precision micro-power shunt voltage reference that offers a fixed 1.2V output with a tight tolerance. This high-quality component is designed for a wide array of applications, including power supplies, battery-operated equipment, and precision electronics. Its low dynamic impedance and stable reverse breakdown voltage make it an excellent choice for voltage regulation and reference needs.

Key Features

  • Output Voltage: Precisely regulated 1.2 volts, ensuring consistent performance across various loads and operating conditions.
  • Temperature Coefficient: Features a low temperature coefficient, thereby maintaining voltage stability over a wide temperature range.
  • Package: Available in a TO-92 package, which is suitable for through-hole mounting, making it easy to integrate into a variety of circuit designs.
  • Trimmed Bandgap Design: Utilizes a precision-trimmed bandgap design that provides a stable and reliable reference voltage.
  • Low Dynamic Impedance: Ensures minimal voltage variation with changing current loads, contributing to a stable and predictable system performance.
  • Wide Operating Current: Supports an operating current range from 20 μA to 20 mA, allowing flexibility in a broad range of applications.

Applications

The LM285Z-1.2G is versatile and can be used in numerous applications. It is particularly well-suited for portable and battery-powered devices due to its low power consumption. Other applications include:

  • Battery chargers
  • Power supply monitors
  • Digital voltmeters
  • Precision current regulators
  • Adjustable voltage or current references
  • Analog-to-digital and digital-to-analog converters

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LM285Z-1.2G is no exception. It is designed to meet the rigorous standards of the electronics industry and provides a reliable solution for your voltage reference needs. With its robust construction and proven design, this component is an ideal choice for engineers looking for a dependable and precise voltage reference source.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0734 $53.6700
115+ $0.8808 $101.2920
180+ $0.8532 $153.5760
245+ $0.8257 $202.2965
315+ $0.7982 $251.4330
420+ $0.7156 $300.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,586 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess