EN
  • EN
  • DE
  • IT

LM258M

Part No LM258M
Manufacturer ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Common Mode Rejection Ratio 70 dB
Input Bias Current 150 nA
Input Offset Voltage (Vos) 5 mV
Max Dual Supply Voltage 16 V
Maximum Operating Temperature 85 °C
Min Dual Supply Voltage 1.5 V
Min Operating Temperature -25 °C
Nominal Supply Current 1.2 mA
Number of Channels 2
Operating Supply Voltage 16 V
Output Current 30 mA
RoHS Non-Compliant
Voltage Gain 100 dB
Win Source Part Number 1069869-LM258M
Categories OEM Parts(J-L)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM258M CAD Model

Description

The LM258M from ON Semiconductor is a dual operational amplifier (op-amp) that is designed to offer a perfect balance of features for a wide range of applications. It is a part of the LMx58-N low-power series of operational amplifiers, which are known for their low power consumption and stable performance.

This particular model comes in an SOIC-8 package, which is a small outline integrated circuit with 8 leads. It is characterized by its low input bias and offset currents, as well as its high input impedance and wide power supply range. The LM258M operates from a single power supply over a wide range of voltages, or can be used with dual supplies.

Key Features:

  • Supply Voltage Range: The LM258M can operate from a supply voltage range of 3V to 32V for single supply configurations, or ±1.5V to ±16V for dual supply modes, making it versatile for various electronic circuits.
  • Low Supply Current Drain: It has a low supply current drain independent of the power supply voltage, which is typically 500 µA, making it suitable for battery-powered devices.
  • Common Mode Input Voltage Range: The op-amp includes a common-mode input voltage range that extends to ground, allowing for direct sensing near ground.
  • Differential Input Voltage Range: It can handle differential input voltage ranges equal to the power supply voltage, offering flexibility in a multitude of applications.
  • Low Input Bias and Offset Currents: The LM258M is designed with low input bias and offset currents which is crucial for precision applications.

Applications:

The LM258M is ideal for a variety of applications including:

  • Transducer Amplifiers
  • DC Gain Blocks
  • Conventional Operational Amplifier Circuits
  • Battery-Powered Instruments
  • Analog Processing

ON Semiconductor's commitment to quality and reliability makes the LM258M a reliable choice for designers who require an operational amplifier that delivers consistent performance over a wide range of operating conditions.

You May Also Be Interested in

Samsung
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Samsung
SEMI-MEMORY-128M Sync S-dram
Need more? Email Us
Coilcraft
Step-up transformer, SMT, RoHS, lead-free, halogen-free
Lowest to $2.9811
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, lead-free, halogen-free
Lowest to $0.5304
Cosel USA, Inc.
AC/DC CONVERTER 24V 50W / Enclosed AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Need more? Email Us
National Semiconductor (TI)
IC Ref Binary 10.24V TO5
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 5V +/-12V 75W / Enclosed AC DC Converters 3 Output 5V 12V -12V 85 ~ 265 VAC Input
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,220+ $0.0410 $50.0200
2,980+ $0.0336 $100.1280
4,605+ $0.0326 $150.1230
6,350+ $0.0315 $200.0250
8,200+ $0.0305 $250.1000
10,990+ $0.0273 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,233 pieces
MOQ: 1220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess