EN
  • EN
  • DE

LF444CDR2

Part No LF444CDR2
Manufacturer ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966087-LF444CDR2
Categories OEM Parts(J-L)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LF444CDR2 CAD Model

Description

The LF444CDR2 is a high-performance quad operational amplifier designed by ON Semiconductor, engineered to offer low power consumption while maintaining a high degree of precision. This device incorporates JFET (Junction Field Effect Transistor) input technology which ensures low input bias and offset currents. The LF444CDR2 is a perfect choice for applications requiring low noise operation and is well-suited for battery-powered devices, sensor interfaces, and instrumentation.

Key Features

  • Low Power Consumption: The LF444CDR2 is optimized for low power applications, making it ideal for portable and battery-operated devices where power efficiency is critical.
  • JFET Input Stage: The JFET input stage offers high input impedance and low input bias and offset currents, which is beneficial for high-impedance sensor amplification and precise measurements.
  • Low Input Noise: The operational amplifier boasts low input noise, thus enhancing signal integrity and making it suitable for audio applications and signal processing where noise is a concern.
  • High Gain Bandwidth Product: With a high gain bandwidth product, the LF444CDR2 is capable of operating at higher frequencies while maintaining a stable gain, allowing it to be used in a variety of high-speed applications.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range, accommodating various system designs and ensuring flexibility in a multitude of application scenarios.

Applications

The LF444CDR2 is versatile and can be used in a wide range of applications, including but not limited to:

  • Active filters
  • Photo diode pre-amplifiers
  • Data acquisition systems
  • Instrumentation
  • Audio processing
  • Medical equipment

ON Semiconductor's commitment to quality and performance is evident in the LF444CDR2, making it a reliable choice for designers and engineers looking for a quad operational amplifier that does not compromise on power efficiency or precision.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess