EN
  • EN
  • DE

MCP3464RT-E/NC

Part No MCP3464RT-E/NC
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 20UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000519-MCP3464RT-E/NC
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Sampling Rate (Per Second) 153.6k
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Ultra Librarian 3D Model Ultra Librarian MCP3464RT-E/NC CAD Model

Description

Microchip Technology's MCP3464RT-E/NC: A High-Precision ADC Solution

The MCP3464RT-E/NC is a state-of-the-art analog-to-digital converter (ADC) developed by Microchip Technology, designed for applications that require high precision and accuracy. This 24-bit delta-sigma ADC offers a perfect blend of performance and versatility, making it an ideal choice for a wide range of applications such as industrial monitoring systems, medical equipment, and instrumentation.

Key Features

  • High Resolution: With its 24-bit resolution, the MCP3464RT-E/NC provides a high degree of precision, capturing the smallest signal variations with great fidelity.
  • Multiple Input Channels: The device features four differential input channels, allowing for multiple signal inputs to be simultaneously processed, which is essential for complex measurement tasks.
  • Programmable Data Rate: The ADC offers a programmable data rate up to 153.6 kSPS (kilo-samples per second), enabling users to balance between speed and power consumption according to their specific needs.
  • Low Power Consumption: Designed with power efficiency in mind, the MCP3464RT-E/NC minimizes power consumption, making it suitable for battery-powered devices and portable applications.
  • Internal Voltage Reference: An integrated 2.048V voltage reference ensures stable and accurate measurements without the need for external components.
  • Extended Temperature Range: The device operates effectively across a wide temperature range, from -40°C to +125°C, ensuring reliability in harsh environmental conditions.
  • Communication Interface: It features an industry-standard SPI (Serial Peripheral Interface), facilitating easy integration with most microcontrollers and digital systems.

Applications

The MCP3464RT-E/NC is designed to meet the demands of high-precision data acquisition in sectors such as:

  • Industrial Control Systems
  • Automated Test Equipment
  • Medical Monitoring Devices
  • Scientific Analysis Equipment

With its robust feature set and Microchip's reputation for quality, the MCP3464RT-E/NC ADC is a reliable component that enhances the performance and accuracy of electronic systems. Whether for professional or hobbyist projects, this ADC offers the precision you need in a compact and efficient package.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4162 $57.0810
11+ $9.3672 $103.0392
17+ $9.0744 $154.2648
23+ $8.7817 $201.9791
30+ $8.4890 $254.6700
40+ $7.6108 $304.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess