The IDT 74SSTVF16859PA is a 16-bit Registered SSTL_2 buffer with parity. This device is designed to enhance the performance and reliability of memory subsystems, particularly in DDR memory applications. It acts as a buffer and register between the memory controller and the memory modules, improving signal integrity and timing margins.
Applications:
- DDR memory modules
- High-performance computing systems
- Servers
- Workstations
- Networking equipment
Features:
- 16-bit buffer with parity
- SSTL_2 compatible inputs and outputs
- Registered outputs for improved timing
- Low propagation delay
- Low power consumption
- Parity generation and checking for data integrity
- Available in TSSOP package
Benefits:
- Improved signal integrity in memory subsystems
- Increased timing margins for reliable operation
- Enhanced system performance
- Reduced power consumption
- Enhanced data integrity with parity checking
Additional Details:
The IDT74SSTVF16859PA operates at a voltage of 2.3V to 2.7V, complying with the SSTL_2 standard. It's designed for high-speed data transfer, minimizing propagation delay to ensure optimal timing. The integrated parity generation and checking capabilities provide an additional layer of data integrity, crucial for reliable memory operations. The device is typically packaged in a Thin Shrink Small Outline Package (TSSOP) to minimize board space requirements. This buffer plays a critical role in ensuring the robust and reliable operation of DDR memory systems in various high-performance applications, particularly in server and workstation environments where data integrity and speed are paramount. Its low power consumption makes it suitable for energy-efficient designs.