EN
  • EN
  • DE

LC898123AXD-VH

Part No LC898123AXD-VH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRVR 2.6V-3.6V 35WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (6)
Interface Parallel
Technology CMOS
Applications Image Stabilization
Voltage - Supply 2.6V ~ 3.6V
Voltage - Load 2.7V ~ 3.6V
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 35-XFBGA, WLCSP
Supplier Device Package 35-WLCSP (3.39x2.3)
Base Product Number LC898123
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876790-LC898123AXD-VH
Ultra Librarian 3D Model Ultra Librarian LC898123AXD-VH CAD Model

Description

The LC898123AXD-VH from ON Semiconductor is a state-of-the-art, integrated circuit designed for the precise control of voice coil motors (VCMs) in camera modules, particularly those used in smartphones, tablets, and digital cameras. This advanced autofocus actuator driver is engineered to deliver high-speed and accurate positioning of the camera's lens, ensuring sharp images and smooth autofocus functionality.

Key Features

  • High Precision Control: The LC898123AXD-VH features a closed-loop control system with a 16-bit digital signal processor (DSP) that provides precise control of the lens position, resulting in clear and focused images.
  • Integrated Circuit Design: This compact, integrated circuit includes a Hall sensor signal processing function, a digital-to-analog converter (DAC), and a pulse width modulation (PWM) driver, which reduces the number of external components required and simplifies the design of the camera module.
  • Advanced Vibration Suppression: The device is equipped with an advanced vibration suppression system that minimizes the impact of external vibrations on the camera lens, ensuring stable image capture even in challenging conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the LC898123AXD-VH operates with low power consumption, which is crucial for battery-powered devices like smartphones and tablets.
  • Flexible Communication: The product supports I2C communication, allowing for easy integration with a variety of microcontrollers and processors.

Applications

The LC898123AXD-VH is ideal for a wide range of applications that require fast and accurate autofocus functionality. It is particularly well-suited for:

  • Smartphone cameras
  • Tablet cameras
  • Compact digital cameras
  • Automotive camera systems
  • Security cameras

Conclusion

ON Semiconductor's LC898123AXD-VH is a versatile and powerful autofocus actuator driver that offers designers a high level of precision, efficiency, and stability for camera modules. Its advanced features and integrated design make it an excellent choice for any application requiring superior image quality and autofocus performance.

You May Also Be Interested in

Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess