EN
  • EN
  • DE

LC898102B-TBM-H

Part No LC898102B-TBM-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 295375-LC898102B-TBM-H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC898102B-TBM-H CAD Model

Description

ON Semiconductor LC898102B-TBM-H: High-Performance Camera Actuator Driver

The LC898102B-TBM-H from ON Semiconductor is an advanced camera actuator driver IC designed to deliver precise control for camera modules in mobile devices. This compact, high-performance driver is engineered to meet the demands of modern smartphone cameras, which require fast and accurate autofocus (AF) and optical image stabilization (OIS) capabilities to capture clear and sharp images.

Key Features

  • Integrated AF and OIS Control: The chip combines autofocus and optical image stabilization functions, enabling smoother and more reliable camera operations.
  • High-Speed Response: With its high-speed actuator driving capability, it provides rapid focus adjustments and stabilization, ensuring quick and precise image capture.
  • Low Power Consumption: Designed for efficiency, the LC898102B-TBM-H minimizes power usage, which is crucial for battery-operated devices like smartphones.
  • Compact Packaging: The small footprint of the IC allows for integration into the tight spaces of mobile device camera modules without compromising performance.
  • Advanced Noise Reduction: The driver IC incorporates noise reduction technology to maintain image quality by reducing the noise generated by actuator movement.
  • Programmable Control: It offers programmable settings for various parameters, allowing customization for specific camera module requirements.

Applications

The LC898102B-TBM-H is primarily used in the camera modules of smartphones, tablets, and other portable devices where high-quality image capture is essential. Its integration facilitates the production of slim and high-performance camera systems.

Technical Specifications

The driver IC operates over a wide temperature range, ensuring reliability in different operating conditions. It is built using ON Semiconductor's advanced technology to provide a robust solution for the ever-evolving demands of mobile camera technology.

Conclusion

ON Semiconductor's LC898102B-TBM-H represents a significant advancement in camera module technology. Its ability to deliver fast, precise, and efficient control of both autofocus and optical image stabilization makes it an ideal choice for any manufacturer looking to enhance the photographic capabilities of their mobile devices.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess