EN
  • EN
  • DE

LC87F5JC8A-F58K1-E

Part No LC87F5JC8A-F58K1-E
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer ON Semiconductor
Win Source Part Number 295317-LC87F5JC8A-F58K1-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC87F5JC8A-F58K1-E CAD Model

Description

ON Semiconductor LC87F5JC8A-F58K1-E Microcontroller

The LC87F5JC8A-F58K1-E is a robust and versatile microcontroller unit (MCU) from ON Semiconductor, designed to meet the demanding requirements of modern electronic systems. This powerful microcontroller is part of ON Semiconductor's highly respected LC87 series, known for its reliability and high performance.

At the heart of the LC87F5JC8A-F58K1-E is a high-speed processing core that can handle complex computations and algorithms with ease. This makes it an ideal choice for applications that require real-time data processing, such as industrial control systems, automotive electronics, and smart home devices.

The MCU comes with a rich set of features that enable developers to create sophisticated applications. It includes a large on-chip memory, consisting of both Flash and RAM, which provides ample space for program code and data storage. The on-chip Flash memory ensures that the device can be easily programmed and reprogrammed, facilitating rapid development cycles and updates.

Connectivity is a strong point for the LC87F5JC8A-F58K1-E, as it includes multiple communication interfaces. These interfaces support standard communication protocols, enabling the MCU to interface with a wide range of peripheral devices and other integrated circuits. This connectivity allows for the creation of complex, interconnected systems that can communicate seamlessly with one another.

The microcontroller also boasts a range of built-in peripherals, such as timers, counters, and analog-to-digital converters (ADCs). These integrated components reduce the need for external components, thus saving space and cost on the overall system design. Additionally, the presence of power-saving modes ensures that the LC87F5JC8A-F58K1-E can operate efficiently in power-sensitive applications.

ON Semiconductor has also prioritized safety and reliability in the design of the LC87F5JC8A-F58K1-E. The MCU includes several features to ensure stable operation under various conditions, including built-in watchdog timers and brown-out detection. This makes the LC87F5JC8A-F58K1-E a trustworthy choice for critical applications where failure is not an option.

In summary, the LC87F5JC8A-F58K1-E from ON Semiconductor is a feature-rich microcontroller that combines performance, connectivity, and reliability. It is designed to cater to the needs of a wide array of applications, offering designers a flexible and powerful solution for their electronic projects.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9954 $59.9448
29+ $4.0991 $118.8739
44+ $3.9709 $174.7196
61+ $3.8427 $234.4047
78+ $3.7156 $289.8168
105+ $3.3310 $349.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess