EN
  • EN
  • DE

LC876D08A-59P5-E

Part No LC876D08A-59P5-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76948-LC876D08A-59P5-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC876D08A-59P5-E CAD Model

Description

ON Semiconductor LC876D08A-59P5-E Microcontroller

The LC876D08A-59P5-E is a highly sophisticated microcontroller from ON Semiconductor, designed to cater to a wide range of embedded system applications. This integrated circuit is part of ON Semiconductor's expansive portfolio of microcontrollers that are known for their reliability, performance, and power efficiency. The LC876D08A-59P5-E is particularly well-suited for applications in automotive, industrial control, and consumer electronics where robustness and precision are paramount.

At the heart of the LC876D08A-59P5-E microcontroller is a powerful 8-bit CPU core that can execute instructions swiftly and efficiently, ensuring smooth operation even in complex tasks. The microcontroller comes with a generous 64KB of flash memory, providing ample space for application code and data storage. Additionally, it boasts 4KB of RAM, which facilitates efficient data handling and multitasking capabilities.

One of the standout features of the LC876D08A-59P5-E is its wide range of integrated peripherals. It includes multiple 16-bit timers, a real-time clock, and several communication interfaces such as UART, I2C, and SPI. These built-in peripherals enable the microcontroller to connect with various sensors, actuators, and other ICs, making it a versatile choice for system designers.

The microcontroller also features an on-chip analog-to-digital converter (ADC) with multiple channels, allowing it to process analog signals from sensors and convert them into digital data for further processing. This is particularly useful in applications that require precise monitoring and control, such as temperature regulation or motor control systems.

ON Semiconductor has ensured that the LC876D08A-59P5-E is not only powerful but also energy-efficient. The microcontroller operates at a low voltage range, minimizing power consumption and making it ideal for battery-operated devices. Furthermore, it supports various power-saving modes, which can significantly extend the battery life of the end product.

The LC876D08A-59P5-E is available in a 64-pin package, which strikes a balance between compactness and ease of integration into a wide variety of PCB designs. With its robust set of features and ON Semiconductor's commitment to quality, this microcontroller is an excellent choice for developers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Texas Instruments
Lowest to $10.3783
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Lite-On Inc.
Lowest to $0.1016
STMicroelectronics
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0092
LSI Computer Systems
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess