EN
  • EN
  • DE

LC823491-12M-220E

Part No LC823491-12M-220E
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC SILICON AUDIO 221FBGA / Audio Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Mounting Type Surface Mount
Base Product Number LC823
Standard Package 840 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 766461-LC823491-12M-220E
Ultra Librarian 3D Model Ultra Librarian LC823491-12M-220E CAD Model

Description

The ON Semiconductor LC823491-12M-220E is a highly integrated, advanced audio processing system-on-chip (SoC) designed to cater to the needs of modern audio applications. This powerful chip is ideal for a range of products, from consumer audio devices to professional audio systems, providing an optimal solution for high-quality audio processing and playback.

Key Features

  • High-Performance Audio DSP: Equipped with a proprietary digital signal processor, the LC823491-12M-220E delivers exceptional audio processing capabilities, allowing for complex audio algorithms to run smoothly.
  • Integrated Memory: This SoC includes built-in RAM and supports external memory interfaces, ensuring ample space for audio data and program storage.
  • Flexible Audio Interfaces: Supports multiple audio formats and interfaces, including I2S and PCM, providing versatility in connecting various audio components.
  • Low Power Consumption: Designed with power efficiency in mind, the LC823491-12M-220E is suitable for battery-powered devices, ensuring longer operation times.
  • Advanced Peripherals: Comes with a range of integrated peripherals such as SPI, I2C, and UART for easy communication with other devices and sensors.

Applications

The LC823491-12M-220E is versatile enough to be used in a wide array of audio applications, including:

  • Wireless speakers and soundbars
  • Home theater systems
  • Professional audio equipment
  • Portable audio players
  • Smart home audio devices

Technical Specifications

Some of the technical specifications of the LC823491-12M-220E include:

  • Core Operating Voltage: 1.2V
  • I/O Operating Voltage: 1.8V to 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 176-pin LQFP (Low Profile Quad Flat Package)

The LC823491-12M-220E by ON Semiconductor is a testament to the company's commitment to innovation and quality in the field of audio processing technology. Its combination of high performance, low power consumption, and a comprehensive set of features make it an excellent choice for any audio processing application.

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Cirrus Logic Inc.
DIGITAL AUDIO CONVERSION SYSTEM
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.4391 $66.8782
5+ $27.4373 $137.1865
7+ $26.5799 $186.0593
9+ $25.7225 $231.5025
12+ $24.8651 $298.3812
16+ $22.2928 $356.6848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess