EN
  • EN
  • DE

LC823403A-08A5-16-E

Part No LC823403A-08A5-16-E
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC AUDIO LSI PROCESSOR / Audio Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr ON Semiconductor
Series -
Package Tray
Product Status Obsolete
Function -
Applications -
Interface -
Voltage - Supply -
Temperature Range - Operating -
Specifications -
Mounting Type -
Package / Case -
Supplier Device Package -
Base Product Number LC823
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 198 pcs
Win Source Part Number 1382467-LC823403A-08A5-16-E
Ultra Librarian 3D Model Ultra Librarian LC823403A-08A5-16-E CAD Model

Description

The LC823403A-08A5-16-E is a state-of-the-art audio processing chip from ON Semiconductor, designed for the modern demands of audio playback and recording systems. This advanced integrated circuit is a perfect solution for a wide range of audio applications, including wireless speakers, soundbars, digital audio players, and voice recorders.

Key Features

  • High-Performance Audio Processing: Equipped with a powerful digital signal processor (DSP), the LC823403A-08A5-16-E provides exceptional audio processing capabilities, ensuring high-quality sound reproduction and efficient data handling.
  • Low Power Consumption: Designed with energy efficiency in mind, this chip operates with low power consumption, making it ideal for portable and battery-powered devices where longevity is crucial.
  • Flexible Interface Options: The chip includes a variety of interface options such as I2S, SPI, and I2C, allowing for easy integration with other components and peripherals within an audio system.
  • Multi-Format Support: ON Semiconductor's LC823403A-08A5-16-E supports multiple audio formats, providing versatility in handling different types of audio content without the need for additional external decoders.
  • Compact Form Factor: The small footprint of the chip enables it to fit into tight spaces, making it an excellent choice for compact devices where space is at a premium.

Applications

This chip is particularly well-suited for a variety of applications that require high-quality audio processing with minimal power draw. Some of the typical applications include:

  • Portable Audio Devices
  • Wireless Speakers and Headphones
  • Soundbars and Home Theater Systems
  • Professional Audio Recording Equipment
  • Automotive Audio Systems

Technical Specifications

At the core of the LC823403A-08A5-16-E is a robust set of technical specifications that deliver performance and reliability:

  • DSP for advanced audio processing
  • Support for a wide range of audio codecs
  • Low power operation for extended battery life
  • Multiple connectivity options, including I2S, SPI, and I2C
  • Compact package for space-constrained applications

With its combination of performance, efficiency, and versatility, the LC823403A-08A5-16-E from ON Semiconductor is an excellent choice for any manufacturer looking to create a superior audio experience in their products.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Cirrus Logic Inc.
DIGITAL AUDIO CONVERSION SYSTEM
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess