The LC823331-LR-E is a sophisticated audio processing integrated circuit (IC) from ON Semiconductor, designed to offer advanced audio capabilities for a wide range of applications. This powerful audio processor is ideal for products that require high-quality sound processing, such as wireless speakers, soundbars, home theater systems, and smart audio devices.
Key Features
- High-Performance DSP: At the heart of the LC823331-LR-E is a high-performance digital signal processor (DSP) that provides efficient audio signal processing to deliver crystal-clear sound quality.
- Multi-Format Support: The device supports a variety of audio formats, including MP3, AAC, WMA, and WAV, ensuring compatibility with most audio content available today.
- Integrated Memory: Equipped with integrated memory, this audio processor can handle complex audio processing tasks without the need for external memory components, simplifying the design and reducing the overall system cost.
- Low Power Consumption: Designed with energy efficiency in mind, the LC823331-LR-E minimizes power consumption, making it suitable for battery-powered devices where extended operation is critical.
- Customizable Sound Enhancement: With its programmable DSP, the LC823331-LR-E allows for customizable sound enhancements such as equalization, bass boost, and virtual surround sound, enabling manufacturers to tailor the audio experience to their specific needs.
Applications
The versatility of the LC823331-LR-E audio processor makes it an excellent choice for a variety of audio applications. Its ability to deliver high-quality sound processing makes it particularly well-suited for:
- Portable audio devices
- Wireless speakers and headphones
- Home theater and entertainment systems
- Automotive audio systems
- Smart home audio devices and IoT applications
Technical Specifications
The LC823331-LR-E is built to meet the rigorous demands of modern audio processing. Some of its key technical specifications include:
- Supply Voltage: 1.8V to 3.3V
- Operating Temperature Range: -40°C to 85°C
- Package Type: QFN
- High-quality 24-bit audio processing
With its combination of performance, efficiency, and versatility, the ON Semiconductor LC823331-LR-E audio processor is a top-tier solution for any audio processing requirement.