The LC7981 from ON Semiconductor is a versatile and robust integrated circuit designed for driving small to medium-sized dot matrix liquid crystal graphic displays. This powerful driver IC is an essential component in a variety of applications ranging from industrial control panels to consumer electronics where high-quality visual display is required.
Key Features
- High Integration: The LC7981 integrates all the necessary functions to interface with a graphic LCD, significantly reducing the complexity and the number of external components needed for display control.
- Flexible Interface: It supports both 8-bit parallel and serial data interfaces, allowing for easy integration with a wide range of microcontrollers and processors.
- Multiple Display Modes: The driver IC is capable of handling various display modes, including graphics and text, enabling the creation of dynamic and informative user interfaces.
- On-Chip Display RAM: With built-in display RAM, the LC7981 can store screen data, freeing up external microcontroller resources for other tasks.
- Low Power Consumption: Designed with power efficiency in mind, the LC7981 is suitable for battery-powered devices, ensuring longer operational times between charges.
Applications
The LC7981 is a perfect choice for a range of applications, such as:
- Handheld devices
- Industrial control systems
- Medical equipment
- Home automation interfaces
- Automotive dashboards
Technical Specifications
Some of the technical specifications of the LC7981 include:
- Supply Voltage: Typically 5V
- Operating Temperature: -40°C to +85°C
- Package Type: Available in various package options to suit different design requirements
Conclusion
ON Semiconductor's LC7981 is an all-in-one solution for driving graphic LCDs with ease and efficiency. Its rich feature set, combined with the flexibility it offers in interfacing and display control, makes it a highly sought-after component for developers and engineers looking to enhance their product's user interface. With the LC7981, ON Semiconductor continues to demonstrate its commitment to providing high-quality semiconductor solutions for the ever-evolving electronics industry.