EN
  • EN
  • DE

LC7981-E

Part No LC7981-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 041015-LC7981-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC7981-E CAD Model

Description

The ON Semiconductor LC7981-E stands out as a versatile and powerful controller/driver, specifically designed to cater to the demands of liquid crystal display (LCD) technologies. This integrated circuit (IC) is engineered to deliver optimal performance for a range of applications, from industrial control panels to sophisticated consumer electronics.

Key Features and Benefits

  • Integrated Controller and Driver: The LC7981-E combines both controller and driver functions, which simplifies the design process and reduces the number of components required for LCD operation.
  • Support for Multiple Display Formats: This IC is capable of driving various LCD configurations, making it a flexible choice for designers working with different screen sizes and resolutions.
  • Low Power Consumption: Designed with energy efficiency in mind, the LC7981-E helps to extend the battery life of portable devices, thanks to its low power consumption.
  • High-Level System Integration: The IC's high level of integration allows for a reduction in system complexity and an improvement in reliability, as fewer external components are needed.
  • User-Programmable: With programmable features, the LC7981-E offers customization options to meet specific application requirements, enhancing the overall design flexibility.

Applications

The LC7981-E is suitable for a wide array of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Instrument Clusters
  • Portable Instrumentation
  • Medical Devices
  • Point of Sale Terminals

Technical Specifications

ON Semiconductor's LC7981-E offers a robust set of technical specifications that make it a top choice for driving sophisticated LCD panels:

  • Compatible with various LCD panel types
  • Programmable frame frequency and duty cycle
  • Support for serial and parallel data transfer modes
  • On-chip display RAM
  • Multiple instruction sets for flexible operation

Overall, the LC7981-E from ON Semiconductor is a reliable and efficient solution for modern LCD applications, providing designers with a high degree of control and customization to meet the unique demands of their display requirements.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
STMicroelectronics
Lowest to $3.1721
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
Intel
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.5828 $95.1656
3+ $39.0422 $117.1266
5+ $37.8222 $189.1110
7+ $36.6021 $256.2147
9+ $35.3820 $318.4380
11+ $31.7218 $348.9398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,492 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess