EN
  • EN
  • DE

LC79430

Part No LC79430
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LCD DRVR DOT MATRIX 100QLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Active
Mounting SMD (SMT)
Case / Package 100-QIPE (20x14)
Win Source Part Number 070810-LC79430
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC79430 CAD Model

Description

The LC79430 from ON Semiconductor stands as an exceptional solution in the realm of power management integrated circuits. This product is designed to cater to a wide array of applications, particularly in the automotive and industrial sectors, where reliable and efficient power control is paramount.

Key Features

  • High Voltage Tolerance: The LC79430 is engineered to withstand significant voltage fluctuations, making it suitable for environments where power supply conditions are unstable or unpredictable.
  • Robust Thermal Performance: With an optimal thermal design, this device ensures consistent performance even under high temperature conditions, which is critical for automotive and industrial applications.
  • Low Power Consumption: The device is optimized for low power operation, reducing the overall energy requirements of the system and enhancing battery life in portable applications.
  • Flexible Integration: ON Semiconductor's LC79430 is designed with versatility in mind, allowing for seamless integration into a variety of circuit designs and configurations.

Applications

The LC79430 is ideally suited for a range of applications that demand high reliability and efficiency. These include:

  • Automotive systems, such as engine control units, powertrain modules, and in-vehicle infotainment systems.
  • Industrial automation equipment, including PLCs, motor controllers, and power distribution systems.
  • Power management modules that require precise control and regulation of electrical power.

Technical Specifications

The technical specifications of the LC79430 include a broad operating temperature range and compatibility with various control interfaces. It also features built-in protection mechanisms against overcurrent, overvoltage, and thermal overload, ensuring the longevity and safety of the device and the systems it powers.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LC79430 is no exception. Each unit is rigorously tested to meet the highest industry standards for performance and reliability. Customers can trust in the LC79430 to deliver consistent operation over its intended lifespan, even in the most demanding conditions.

For detailed product specifications, application notes, and support resources, please refer to the official ON Semiconductor website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess