Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Display Type LED
Operating Supply Current 5mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package MFP30SD
Win Source Part Number 206065-LC7932
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC7932 CAD Model

Description

The ON Semiconductor LC7932 is a high-performance, low-power CMOS digital integrated circuit designed to cater to a wide range of applications requiring precise digital control. Known for its reliability and versatility, the LC7932 is a go-to solution for engineers and designers in the electronics industry.

Key Features

  • Low Power Consumption: The LC7932 is built using CMOS technology, which ensures minimal power usage, making it ideal for battery-operated devices and power-sensitive applications.
  • High-Speed Operation: With its capability to operate at high speeds, the LC7932 is suitable for tasks that require quick data processing and control.
  • Wide Operating Voltage Range: This product can function over a broad range of voltages, providing design flexibility and compatibility with various system voltage levels.
  • Durable: ON Semiconductor's commitment to quality means the LC7932 is designed to withstand the rigors of everyday use in industrial and commercial environments.
  • Compact Package: The LC7932 comes in a compact package, allowing for efficient use of board space in dense electronic designs.

Applications

The LC7932 is suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Communication devices
  • Medical equipment

Technical Specifications

Before integrating the LC7932 into your design, please review the detailed technical specifications available in the product datasheet from ON Semiconductor. This includes information on pin configurations, timing diagrams, electrical characteristics, and recommended operating conditions.

Quality and Support

ON Semiconductor is known for its high-quality products and excellent customer support. The LC7932 is backed by ON Semiconductor's comprehensive technical support and is manufactured to meet the highest industry standards for performance and reliability.

For designers and engineers looking for a robust digital control solution, the LC7932 from ON Semiconductor offers the perfect blend of performance, durability, and efficiency.

You May Also Be Interested in

OKI/Metcal
Need more? Email Us
ECAD model for ML9213
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 44PLCC
Need more? Email Us
ECAD model for MAX7231BFIQH+D
NXP / Nexperia
LCD row/column driver for dot matrix graphic displays
Lowest to $17.6646
ECAD model for PCF8578HT/1
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED
Need more? Email Us
ECAD model for PCF2113DU/F4
Rohm Semiconductor
IC LCD SEGMENT DRIVER 64-VQFP / Segment Display LCD Driver 3.3V/5V Automotive 64-Pin VQFP T/R
Lowest to $3.7897
ECAD model for BU9794KV-E2
NXP / Nexperia
LCD direct/duplex driver with I2C-bus interface
Need more? Email Us
ECAD model for PCF8577CP
NXP / Nexperia
40 X 4 UNIVERSAL LCD DRIVER FOR
Lowest to $1.8972
ECAD model for PCF85176T/1Y
NXP / Nexperia
IC DRVR 320 SEGMENT DIE / LCD Driver Die
Need more? Email Us
ECAD model for PCE85133AUG/DAZ
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED
Need more? Email Us
ECAD model for PCF2116CU/10

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention