EN
  • EN
  • DE

LC7930

Part No LC7930
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76801-LC7930
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC7930 CAD Model

Description

Introducing the LC7930 - ON Semiconductor's Precision Controller

The LC7930 by ON Semiconductor is an advanced, highly integrated controller designed for precision control applications. This innovative product is engineered to deliver exceptional performance and reliability for a wide range of uses in the industrial, automotive, and consumer electronics sectors.

Key Features

  • High Precision: The LC7930 is designed for applications requiring precise control, making it ideal for sophisticated systems that demand accuracy.
  • Robust Integration: ON Semiconductor's commitment to integration means the LC7930 comes with a suite of features that reduce the need for additional components, simplifying design and reducing overall system cost.
  • Versatility: With its flexible design, the LC7930 can be used in a variety of applications, from motor control to power management systems.
  • Energy Efficient: The LC7930 is built with energy efficiency in mind, helping to reduce power consumption and extend the life of battery-powered devices.

Applications

The LC7930 is versatile enough to be used in a multitude of applications, including:

  • Automotive systems, such as electronic power steering and engine control units.
  • Industrial automation, including robotics and process control systems.
  • Consumer electronics, where precision and reliability are paramount, such as in smart home devices and personal gadgets.

Technical Specifications

The LC7930 is built to meet the rigorous demands of modern electronic systems, featuring:

  • Durable construction that withstands harsh environments.
  • Compatibility with a wide range of supply voltages and operating temperatures.
  • Advanced communication interfaces for seamless integration with other system components.

Quality and Support

ON Semiconductor is a trusted leader in the semiconductor industry, known for its high-quality products. The LC7930 is backed by ON Semiconductor's comprehensive technical support and reliability, ensuring that customers receive the support they need from design through to production.

Whether you're developing the next generation of automotive technology, upgrading industrial equipment, or innovating consumer electronics, the LC7930 provides the performance and dependability that engineers and designers can rely on.

For more detailed information, including datasheets, application notes, and design resources, visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8381 $61.4096
37+ $3.1497 $116.5389
57+ $3.0515 $173.9355
79+ $2.9522 $233.2238
102+ $2.8540 $291.1080
136+ $2.5595 $348.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess