Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Display Type LCD
Configuration 75 Segment
Interface Serial
Current - Supply 270 µA
Voltage - Supply 4.5V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-SQFP (7x7)
Base Product Number LC75863
Standard Package 1,250 pcs
Moisture Sensitivity Level (MSL) 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922779-LC75863WS-E
Ultra Librarian 3D Model Ultra Librarian LC75863WS-E CAD Model

Description

The LC75863WS-E is a highly integrated circuit designed by ON Semiconductor, a leader in energy-efficient innovations. This advanced product is part of ON Semiconductor's portfolio of automotive and industrial electronics components, renowned for their reliability and performance under demanding conditions.

Key Features

  • High Integration: The LC75863WS-E is designed to reduce the number of external components required, simplifying design and reducing overall system costs.
  • Energy Efficiency: As with all ON Semiconductor products, this device is engineered for low power consumption, making it ideal for energy-sensitive applications.
  • Robust Performance: Built to withstand the rigors of industrial environments, the LC75863WS-E operates reliably in a wide range of temperatures and conditions.

Applications

The versatile nature of the LC75863WS-E makes it suitable for a variety of applications, particularly in the automotive sector where robustness and reliability are paramount. It can also be found in industrial control systems, where its integration capabilities and efficiency provide significant advantages.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet the stringent requirements of the automotive and industrial markets. The LC75863WS-E is no exception, with its design and manufacturing processes tailored to ensure longevity and consistent performance.

Technical Support and Resources

Customers choosing the LC75863WS-E benefit from ON Semiconductor's comprehensive technical support, which includes detailed datasheets, application notes, and design resources. This support ensures that integrating the LC75863WS-E into your product is as smooth and efficient as possible.

Environmental Compliance

ON Semiconductor is dedicated to environmental stewardship. The LC75863WS-E complies with various international standards for environmental safety and hazardous materials, underlining the company's commitment to sustainable practices.

With its blend of high integration, energy efficiency, and robust performance, the LC75863WS-E from ON Semiconductor stands out as a superior choice for designers looking to enhance their automotive or industrial applications.

You May Also Be Interested in

NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED
Lowest to $5.1938
ECAD model for PCF2119AU/2DA/2+026
Rohm Semiconductor
72 Segment Driver
Lowest to $2.8925
ECAD model for BU9735K
NXP / Nexperia
40 X 4 UNIVERSAL LCD DRIVER FOR
Lowest to $1.8972
ECAD model for PCF85176T/1Y
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 44PLCC
Need more? Email Us
ECAD model for MAX7231BFIQH+D
Analog Devices Inc.
LIQUID CRYSTAL DRIVER, 12-SEGMEN / LCD Driver 64-LFCSP-VQ (9x9)
Need more? Email Us
ECAD model for AD8386JCPZ
NXP / Nexperia
IC DRVR 320 SEGMENT DIE / LCD Driver Die
Need more? Email Us
ECAD model for PCE85133AUG/DAZ
Texas Instruments
IC BCD-7 LATCH/DECOD/DRVR 16-DIP
Need more? Email Us
ECAD model for CD74HCT4543E
ON Semiconductor
Need more? Email Us
ECAD model for LC749492
Analog Devices Inc.
Fast, High-Voltage Drive, 6-Channel Output DecDriver Decimating LCD Panel Driver
Need more? Email Us
ECAD model for AD8380JS

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention