EN
  • EN
  • DE

LB8112V

Part No LB8112V
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75449-LB8112V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB8112V CAD Model

Description

ON Semiconductor LB8112V Product Overview

The LB8112V from ON Semiconductor is a versatile and high-performance integrated circuit designed for a variety of applications. This advanced component is tailored to meet the stringent requirements of modern electronic devices, offering a combination of power efficiency, reliability, and functionality.

Key Features

  • High Integration: The LB8112V integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for electronic systems.
  • Power Efficiency: With its focus on energy conservation, the LB8112V helps in minimizing power consumption, making it ideal for battery-powered devices and applications where power availability is critical.
  • Durability: ON Semiconductor's commitment to quality ensures that the LB8112V is built to last, withstanding the rigors of both industrial and consumer environments.
  • Compact Design: The small footprint of the LB8112V allows for its use in space-constrained applications, making it a perfect choice for portable electronics, wearables, and IoT devices.

Applications

The LB8112V is suitable for a wide range of applications, including:

  • Automotive systems
  • Power management modules
  • Consumer electronics
  • Industrial controls
  • Telecommunication infrastructure

Technical Specifications

The LB8112V boasts robust technical specifications that enable it to deliver optimal performance in various applications:

  • Operating Temperature Range: Suitable for industrial temperature ranges, ensuring reliability under varying environmental conditions.
  • Package: Available in a package that is designed for optimal thermal management and space efficiency.
  • Quality and Reliability: Manufactured to meet ON Semiconductor's stringent standards for quality and reliability.

With ON Semiconductor's LB8112V, engineers and designers are equipped with a powerful tool that can drive the performance of their electronic systems while maintaining a balance between power, size, and cost. Whether it's for automotive electronics, power regulation, or advanced consumer gadgets, the LB8112V is a component that stands out for its adaptability and efficiency.

You May Also Be Interested in

Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess