EN
  • EN
  • DE

LC75821EHS-E

Part No LC75821EHS-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LCD DISPLAY DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete(EOL)
Display Type LCD
Configuration 53 Segment, 104 Segment
Supply Voltage - Operating 3 V to 6.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-QIP (14x14)
Win Source Part Number 134141-LC75821EHS-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC75821EHS-E CAD Model

Description

LC75821EHS-E: A High-Performance LCD Controller/Driver from ON Semiconductor

The LC75821EHS-E is a cutting-edge LCD controller and driver designed to meet the demands of modern display requirements. Manufactured by ON Semiconductor, a leader in semiconductor solutions, this component is tailored for driving liquid crystal displays with high efficiency and reliability. The LC75821EHS-E is an ideal choice for developers looking to enhance the visual performance and functionality of their products.

This innovative controller/driver features a wide range of capabilities that make it suitable for a variety of applications, including automotive dashboards, home appliances, and industrial instruments. It supports a large number of segments and backplanes, allowing for the creation of detailed and informative displays.

The LC75821EHS-E operates on a low power supply voltage, which makes it an energy-efficient solution for battery-powered devices. Its low power consumption does not compromise performance, ensuring that displays remain crisp and clear even under low-power conditions. Additionally, the component offers excellent multiplexing capabilities, which contributes to its versatility in handling complex LCD panels.

ON Semiconductor has equipped the LC75821EHS-E with a range of built-in features to simplify the design process. These include on-chip display data RAM, which allows for easy updating of the display content, and a range of instruction sets that make programming the device straightforward. The chip's interface is compatible with most microcontrollers, ensuring seamless integration into existing designs.

The robustness of the LC75821EHS-E is further enhanced by its wide operating temperature range, making it suitable for harsh environments. Its package is designed for optimal heat dissipation, ensuring long-term reliability and stability of display performance. With its combination of high functionality, energy efficiency, and ease of use, the LC75821EHS-E from ON Semiconductor stands out as a top choice for developers looking to create advanced LCD display systems.

You May Also Be Interested in

NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6736 $58.3680
13+ $9.5784 $124.5192
19+ $9.2793 $176.3067
26+ $8.9801 $233.4826
34+ $8.6810 $295.1540
45+ $7.7824 $350.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess