EN
  • EN
  • DE

LC75391

Part No LC75391
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76580-LC75391
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC75391 CAD Model

Description

The LC75391 from ON Semiconductor is a highly integrated electronic volume control system designed to provide a high-quality audio experience. This sophisticated component is engineered for precision audio applications where the control of volume, balance, tone, and input selection is required. It is an ideal solution for advanced audio systems, including home theater systems, high-fidelity amplifiers, and other audio equipment where sound quality is paramount.

Key Features

  • Electronic Volume Control: The LC75391 offers smooth and precise volume adjustment, which can be controlled digitally, ensuring consistent audio level management without the mechanical wear and tear of traditional potentiometers.
  • Multiple Input Channels: This device supports multiple input channels, allowing for easy switching between different audio sources without the need for additional hardware.
  • Tone and Balance Control: Users can fine-tune the bass and treble settings, as well as adjust the balance between the left and right channels to suit their listening preferences.
  • Low Noise and Distortion: Designed with a focus on audio fidelity, the LC75391 ensures low noise and low distortion, preserving the integrity of the audio signal.
  • Serial Control Interface: The component can be controlled via a serial interface, facilitating integration with microcontrollers or other digital control systems.

Applications

The versatile nature of the LC75391 makes it suitable for a wide range of applications. It can be used in:

  • High-end audio and video receivers
  • Professional mixing consoles
  • Car audio systems
  • Personal audio equipment

Technical Specifications

ON Semiconductor has equipped the LC75391 with robust specifications to meet the needs of audiophiles and professional audio engineers alike. The device operates over a wide supply voltage range, ensuring compatibility with various audio systems. It also features a compact package, making it suitable for space-constrained applications.

For detailed technical specifications, datasheets, and support documentation, customers are encouraged to visit the official ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0092
ON Semiconductor
Lowest to $0.0173
Conexant Systems
Lowest to $5.0427
Leshan Radio
Switching diode
Lowest to $0.0127
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
Intel
Need more? Email Us
Lite-On Inc.
Lowest to $6.0684

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess