EN
  • EN
  • DE

LC75344MD-AH

Part No LC75344MD-AH
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC ELECTRONIC VOLUME CONTROL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Purpose Volume Control
Applications Audio Systems
Number of Channels 2
Supply Voltage - Operating 4.5 V to 10 V
Temperature Range - Operating -30°C to 75°C (TA)
Specifications -92dB
Case / Package 10-SOIC
Win Source Part Number 125762-LC75344MD-AH
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian LC75344MD-AH CAD Model

Description

The LC75344MD-AH from ON Semiconductor is a highly sophisticated electronic volume control system designed to deliver superior audio performance in a wide range of consumer electronics applications. This advanced product is particularly suitable for high-end audio equipment, including AV receivers, stereo amplifiers, and mixing consoles, where precision volume adjustment is crucial.

Key Features

  • High-Resolution Control: The LC75344MD-AH offers high-resolution volume control, allowing for fine adjustments to the audio level, ensuring an optimal listening experience.
  • Serial Data Control: This system can be controlled via serial data input, providing a convenient interface for microcontroller-based systems.
  • Multiple Functions: In addition to volume control, the device includes functions for balance control, input switching, and tone control, making it a versatile solution for audio signal management.
  • Low Distortion: The device is designed to maintain signal integrity, resulting in low distortion and high-quality audio output.
  • Compact Package: The LC75344MD-AH is available in a compact, surface-mount package, allowing for efficient use of space on printed circuit boards.

Applications

The LC75344MD-AH is ideal for a variety of applications where precise audio control is required. Its robust feature set and high-quality performance make it an excellent choice for:

  • High-Fidelity Home Audio Systems
  • Professional Audio Equipment
  • Automotive Audio Systems
  • Studio Recording Equipment

Technical Specifications

ON Semiconductor's LC75344MD-AH operates over a wide supply voltage range and is characterized by its low noise and low distortion. The technical specifications include a dynamic range that ensures the audio signal is handled with precision, preserving the sound quality across various volume levels.

About ON Semiconductor

ON Semiconductor is a leading provider of semiconductor-based solutions, offering a comprehensive portfolio of energy-efficient products. The company is known for its innovative technology and commitment to sustainability, making it a trusted partner in the electronics industry.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess